location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Inkjet A3 120g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2594-100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182410073
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:39:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3 (297x420 mm)
  • - 120 g/m²
  • - Finish type: Matte
  • - 100 sheets
  • - White
More>>>
Short summary description Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White:
This short summary of the Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Classic Inkjet A3 120g, Inkjet printing, A3 (297x420 mm), Matte, 100 sheets, 120 g/m², White

Long summary description Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White:
This is an auto-generated long summary of Avery Classic Inkjet A3 120g printing paper A3 (297x420 mm) Matte 100 sheets White based on the first three specs of the first five spec groups.

Avery Classic Inkjet A3 120g. Recommended usage: Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Matte