HPE logo

HPE StoreEasy 1640 Storage NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 16 GB DDR3 Windows Storage Server 2012 R2

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80259
Info modified on:
06 Aug 2024, 09:59:32
Long product name HPE StoreEasy 1640 Storage NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 16 GB DDR3 Windows Storage Server 2012 R2:

StoreEasy 1640 Storage

Short summary description HPE StoreEasy 1640 Storage NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 16 GB DDR3 Windows Storage Server 2012 R2:

HPE StoreEasy 1640 Storage, NAS, Rack (2U), Intel® Xeon® E5 V2 Family, E5-2407V2, 16 GB, DDR3

Long summary description HPE StoreEasy 1640 Storage NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 16 GB DDR3 Windows Storage Server 2012 R2:

HPE StoreEasy 1640 Storage. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2407V2, Processor frequency: 2,4 GHz. Internal memory: 16 GB, Internal memory type: DDR3. Operating system installed: Windows Storage Server 2012 R2

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.