location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N85 6,6 cm (2.6") 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H129
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N85 6,6 cm (2.6") 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,6 cm (2.6") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Nokia N85 6,6 cm (2.6") 1200 mAh Black :
The long product name of Nokia N85 6,6 cm (2.6") 1200 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia N85 – Music, gaming and internet in one sleek package
More>>>
Short summary description Nokia N85 6,6 cm (2.6") 1200 mAh Black:
This short summary of the Nokia N85 6,6 cm (2.6") 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N85, 6,6 cm (2.6"), 320 x 240 pixels, Black

Long summary description Nokia N85 6,6 cm (2.6") 1200 mAh Black:
This is an auto-generated long summary of Nokia N85 6,6 cm (2.6") 1200 mAh Black based on the first three specs of the first five spec groups.

Nokia N85. Display diagonal: 6,6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product colour: Black. Weight: 128 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 14:16:50
Uk has collected 92 expert reviews for Nokia N85 6.6 cm (2.6") 1200 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-02 14:16:31
If we were weighing up between the N96 and N85 then wed probably opt for this handset, which has a better build quality and is that little bit smaller for the pocket and hand. Nokia - N85 price Buy Nokia N85 securely online at a bargain price £free (...
0%
whatmobile.net
Updated:
2011-08-02 14:16:32
Nokia’s N95 was a groundbreaking handset, becoming a best seller and deservedly so. While early models had build quality issues and firmware problems, everyone that owned one loved the computer-like features. The N95 8GB improved things further, but th...
Bottom line The N85 is vastly superior to the N96, despite having half of that phone’s memory out of the box. There’s no TV receiver, but who cares when this service isn’t used in the UK? The camera is the same, as are all the other features, but th...
80%
theregister.co.uk
Updated:
2011-08-02 14:16:33
While there’s been much talk of touchscreen operation coming to its N series, Nokia continues to roll out conventional additions to its high-end smartphone range that don’t demand the spotlight but which still put in a big-stage feature performance. Th...
Bottom line The N85 is a very likeable, feature-packed handset. It may not break the N-series mould, but it provides most of the N96’s gadgetry ground in a smaller - if still not tiny - package. Its performance is right on the money too, and you certainly get p...
85%
techradar.com
Updated:
2011-08-02 14:16:33
The N85 is Nokias follow-up to the N95, despite the confusing numbering. It has a similar design to the N96, but is a definite improvement on that earlier handset.Like its predecessor, the N85 uses a dual-slide design. The top slide reveals four keys...
Good FM Transmitter, OLED Screen...
Bad No accelerometer...
70%
tracyandmatt.co.uk
Updated:
2011-08-02 14:16:40
At first glance the Nokia N85 looks like a smaller brother to the N96. In most of the important areas it is, so should you choose the N85 over the N96? The Nokia N85 The N85 is a superbly made dual slider phone. From the phones packaging Nokia’s main s...
Bottom line This little power packed Nokia has a lot going for it. Even though I struggle without a qwerty keyboard I have warmed to it in the last few weeks. Its small size has got me hooked. It’s a well made and satisfying to use device. As a entertainment ph...
0%
computeractive.co.uk
Updated:
2011-08-02 14:16:42
The N85 is the sleeker younger brother of the N96; it’s similar in size to an N95 without the slider, and its own slider feels positive and well built.The case is largely black, with menu, application, cancel and media keys lighting up when they’re act...
Good Extremely good screen; decent battery life; USB charging...
Bad Poor IMAP functionality...
Bottom line The best N series handset yet...
100%
3g.co.uk
Updated:
2011-08-02 14:16:42
It is difficult to fault the N85, so we won’t. Despite it slipping under the radar, Nokia has created a wonderful multipurpose device. Everything, from the excellent five-megapixel camera to the impressively accurate GPS, has been expertly thought out...
80%
trustedreviews.com
Updated:
2011-08-02 14:16:43
The N85 has been hotly anticipated as many have been hoping that it can repair some of the damage that the rather lacklustre N96 inflicted on the N series brand. Has it succeeded? In the most part, the answer is thankfully yes. Like a young Bruce Forsyth...
Bottom line We're not totally convinced by the N85's screen, but in most other respects this is Nokia's best handset for quite some time. It's small and pocket-friendly, has an excellent line-up of features and is fairly easy to use. In many ways it's the phone that...
90%
digitalversus.com
Updated:
2011-08-02 14:16:44
Nokias N85 follows hot on the heels of the N96, itself a replacement for the 8 GB N95. Amongst the family rivalry on display between the Nseries phones, it seems that Nokia is keen to give each new model a distinctive touch without straying too far f...
Good Refined design, Excellent screen quality great for video, Automatic software update, FM transmitter, Universal headphone jack...
Bad Saving photos and videos sometimes slow, Zoom in videos leads to poor quality, Supplied headphones poor...
100%
pz10.com
Updated:
2011-08-02 14:16:49
N85 is the latest Nseries signing and a bulletproof spec sheet sets it right in the thick of all-in-one action. Full-house connectivity and multimedia prowess topped with a massive OLED screen to die for, Nokia N85 gives the lineup a great edge and com...
Bottom line The good thing Nokia N85 does is take (almost) all the Nseries have delivered to date and put it in a neat and tasteful package. There are no groundbreaking novelties but what you get is quite worth it. And the display… well you do need to see it.N...
0%
smarthouse.com.au
Updated:
2011-11-08 09:21:38
The Nokia N85 is a slider phone packed with features despite its small profile. It can play store the latest games from Nokia, play your music, display websites in seconds, and can be your personal navigator when you are lost. Click to enlargeThe N85...
80%
goodgearguide.com.au
Updated:
2011-11-08 09:21:39
Nokias latest N-Series handset is similar to the flagship N96. However, the N85 boasts an OLED display, a built-in FM transmitter and better battery life than the N96. Although both of the handsets are dual-sliders and have a similar shape and finish, the N85 is smaller, thinner and lighter than the N96. This makes it easier to pocket and a little more comfortable to hold in your hand. The gloss black finish remains, as does the rear casing etched with a stylish, wavy pattern. Build quality is...
Good OLED display, Wi-Fi, GPS, 5-megapixel camera, HSDPA capable, microSD slot and 8GB card, 3.5mm headphone jack, FM transmitter...
Bad Build quality of slider, display is difficult to see in direct sunlight...
Bottom line It’s not a revolutionary product, but Nokia’s latest N-Series handset, the N85, is smaller, cheaper and has better battery life than the top-of-the-range N96. If you’re after a fully fledged multimedia phone with most of the latest featu...
85%
Zdnet.com.au
Updated:
2011-11-08 09:21:40
The Nokia N85 is another solid N-series phone but if youre looking for something different this wont be your bag. From the model number, youd think the N85 is a lesser version of the famous N95, but its actually an upgrade. Is this a case of Nokia...
Good HSDPA, GPS and WiFi, FM transmitter, 5megapixel camera takes good pics, 3.5mm headphone jack is well placed...
Bad Keys on the keypad could be better defined...
Bottom line The Nokia N85 is another solid N-series phone, but if youre looking for something different this wont be your bag.
80%
stuff.tv
Updated:
2014-03-20 05:07:56
The camera set-up is the equal of the N95. The autofocus driven 5MP snapper is protected by a durable sliding lens cap (absent from the N95 8GB) and although a Xenon-flash is missing, the next best thing, a powerful dual LED flash, does adeptly illu...
Good Compact size for an Nseries handset. Awesome feature set. Rich and vivid OLED display. Integrated 3.5mm headphone jack. Dedicated N-Gage gaming keys...
Bad Glossy finish attracts finger prints. Little else to complain about...
Bottom line Nothing new here for Symbian fans, but the N85 remains a top-class Nseries smartphone...
80%
knowyourmobile.com
Updated:
2014-03-20 05:07:56
Nokia’s Nseries of handsets, sorry multimedia computers, are becoming quite a brood. And the Finnish mobile maker is popping sprogs out like there’s no tomorrow; enter the latest sibling the N85.The N85 is pretty light at just 128g but it still feels l...
Good Lightweight, Easy to navigate, Ability to listen to text messages...
Bad Greaseprone screen, Dislike copper rear casing (although not only option), Keypad too cramped...
Bottom line Nokia reckons that the N85 takes “the world of mobile convergence to the next level.” In that respect it does what it says on the tin but we still found the handset more evolutionary than revolutionary...
80%
Mobile88.com
Updated:
2016-11-27 01:51:07
Nokia N85 is a key product of the final quarter of 2008 and the first two quarters of 2009. Let’s have a closer look at the positioning of N85. First of all, it’s meant to be a sequel to the musical N81 handset, claiming the throne of a...
0%