Nokia logo

Nokia 8800 Gold Arte 5,08 cm (2") 150 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18614
Info modified on:
26 Feb 2024, 15:11:30
Long product name Nokia 8800 Gold Arte 5,08 cm (2") 150 g:

8800 Gold Arte

Short summary description Nokia 8800 Gold Arte 5,08 cm (2") 150 g:

Nokia 8800 Gold Arte, Slider, 5,08 cm (2"), 3,2 MP, Bluetooth, 1000 mAh, Gold

Long summary description Nokia 8800 Gold Arte 5,08 cm (2") 150 g:

Nokia 8800 Gold Arte. Form factor: Slider. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3,2 MP. Wi-Fi. Bluetooth. Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 150 g. Product colour: Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.