location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDOCK2U33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030856928 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:44
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SDOCK2U33 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HARD DRIVE DOCKING STATION: This 2-bay hard drive dock delivers instant access to your 2.5/3.5" SATA hard drives for file backup, disk imaging, or data transfer over USB 3.2 Gen 1 (5 Gbps). Tool-less design enables easy drive hot-swapping.
  • - DRIVE COMPATIBILITY: Supports 2.5/3.5" SATA HDDs & SSDs of any capacity / OS Independent / Backwards compatible w/ SATA I/II / IDE adapter (SAT2IDEADP) sold separately / Includes 3ft USB-A cable and universal power adapter
  • - PERFORMANCE: Independent power buttons for each bay enables you to hot-swap an idle drive while the other bay is in use. Drive bays with 15,000-cycle insertion rating for maximum durability.
  • - SPECS: 2-Bay Hard Drive Dock / SATA I/II/III / USB 3.2 Gen 1 (5 Gbps) Host Connection / Tool-less/Tray-less Design / Hot-Swappable Drive Bays / Top-Loading/Toaster-Style with Eject Buttons / LED Activity Lights
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this Dual-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Warranty: 2 Years
Long product name StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black :
The long product name of StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Dual-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III, SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading (SDOCK2U33)
More>>>
StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
The official description of StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External SSD/HDD Docking Station | USB 3.2 Gen 1 (5 Gbps) to SATA I/II/IIIThe SDOCK2U33 Dual 2.5/3.5" SATA hard drive docking station lets you dock and swap drives from your desktop or laptop computer simultaneously, using a single USB port.Enhanced with UASP (USB Attached SCSI Protocol), this hard drive docking station lets you get the most out of the fastest drive technologies such as SATA III (6 Gbps), solid state drives (SSD) and hybrid, drives with performance up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.The hard drive dock features independent power buttons for each individual drive, ensuring you can operate each hard drive separately. This gives you the freedom to hot-swap one drive while transferring data to another, saving you time.Extend the value of this hard drive docking station further with the addition of our SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in. IDE hard drive into a SATA hard drive dock.To ensure compatibility with your computer system, the SDOCK2U33 supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.SDOCK2U33 is backed by a StarTech.com 2-year warranty and free lifetime technical support.Improved Performance with UASPUASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.At the same peak in testing UASP also shows an 80% reduction in required processor resources.Testing results were obtained using an Intel® Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.The StarTech.com Advantage

Short summary description StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
This short summary of the StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SDOCK2U33, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", 8 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 6 Gbit/s

Long summary description StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
This is an auto-generated long summary of StarTech.com SDOCK2U33 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black based on the first three specs of the first five spec groups.

StarTech.com SDOCK2U33. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 6 Gbit/s, Product colour: Black, Material: Plastic. AC input voltage: 100 - 240 V, Input current: 1.3 A, Output voltage: 12 V. Width: 132 mm, Depth: 148 mm, Height: 70 mm

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
2
Maximum storage capacity
8 TB
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
6 Gbit/s
Product colour
Black
Material
Plastic
Plug and Play
Yes
Number of connectivity cycles
15000
LED indicators
Activity, Power
Mean time between failures (MTBF)
30000 h
UASP support
Yes
Chipset
VIA/VLI – VL812, ASMedia ASM1053E
Certification
CE, FCC, REACH
Cooling
Built-in fan
No
Power
AC input voltage
100 - 240 V
Input current
1.3 A
Output voltage
12 V
Output current
3 A
Weight & dimensions
Width
132 mm
Weight & dimensions
Depth
148 mm
Height
70 mm
Weight
513 g
Software
Windows operating systems supported
Windows 2000, Windows 8, Windows 8.1, Windows Vista Home Basic, Windows XP Home
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Included power plug types
EU, NA, UK
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Packaging data
Package width
189 mm
Package depth
122 mm
Package height
212 mm
Package weight
1 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
207 mm
Master (outer) case length
613 mm
Master (outer) case height
464 mm
Quantity per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:15:48
Uk has collected 1 expert review for StarTech.com Dual-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-04 19:50:00
Follow @GadgetExplained Hard drives make perfect data storage devices to store and retrieve masses of data. Nothing beats a good old hard drive when it comes to storage capacity, not even memory sticks because you can get a whopping 12TB in a...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)