location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SURBC2030 UPS battery 240 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SURBC2030 Internal Battery Pack - Compatible with select SmartOnline 20kVA, 30kVA, 40kVA 3-Phase UPS System & SUBF2030 External Battery Frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURBC2030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141743 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2023 18:01:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SURBC2030 UPS battery 240 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal Battery Pack offers extended runtime operation for select SmartOnline 20, 30 and 40kVA 3-Phase UPS Systems & SUBF2030 External Battery Frame
  • - Simple installation scheme with pre-wired and assembled batteries
Warranty: 1-year limited
Long product name Tripp Lite SURBC2030 UPS battery 240 V :
The long product name of Tripp Lite SURBC2030 UPS battery 240 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal Battery Pack - Compatible with select SmartOnline 20kVA, 30kVA, 40kVA 3-Phase UPS System & SUBF2030 External Battery Frame
More>>>
Tripp Lite SURBC2030 UPS battery 240 V:
The official description of Tripp Lite SURBC2030 UPS battery 240 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SURBC2030 Internal Battery Pack is a set of two pre-wired strings of internal batteries that are designed to be installed within the internal battery compartment for select SmartOnline® 20kVA, 30kVA and 40kVA 3-Phase UPS Systems or SUBF2030 External Battery Frame. When installed as directed, the two assembled battery strings that make up a SURBC2030 maintain a nominal battery voltage of 240V DC. The SURBC2030 also serves as a replacement for existing internal battery packs.

Set of two pre-wired strings of internal batteries that are designed to be installed within the internal battery compartment of select SmartOnline 20, 30 and 40kVA 3-Phase UPS System or SUBF2030 External Battery Frame
When installed as directed, the two assembled battery strings that make up a SURBC2030 maintain a nominal battery voltage of 240V DC
Also serves as a replacement for existing internal battery packs

Short summary description Tripp Lite SURBC2030 UPS battery 240 V:
This short summary of the Tripp Lite SURBC2030 UPS battery 240 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SURBC2030, 240 V, Black, China, 55,3 kg, 60 mm, 80 mm

Long summary description Tripp Lite SURBC2030 UPS battery 240 V:
This is an auto-generated long summary of Tripp Lite SURBC2030 UPS battery 240 V based on the first three specs of the first five spec groups.

Tripp Lite SURBC2030. Battery voltage: 240 V, Product colour: Black, Country of origin: China. Weight: 55,3 kg, Width: 60 mm, Height: 80 mm. Package width: 508 mm, Package height: 457,2 mm, Package depth: 787,4 mm. Master (outer) case width: 508 mm, Master (outer) case length: 787,4 mm, Master (outer) case height: 457,2 mm

Features
Product colour
Black
Battery voltage *
240 V
Country of origin
China
Weight & dimensions
Weight
55,3 kg
Width
60 mm
Height
80 mm
Depth
270 mm
Packaging data
Package width
508 mm
Packaging data
Package height
457,2 mm
Package depth
787,4 mm
Package weight
76,2 kg
Logistics data
Master (outer) case width
508 mm
Master (outer) case length
787,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
76,2 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)