HP logo

HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft) large format media 30,5 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201254
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
20 Feb 2014
Warranty:
HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft) large format media 30,5 m:

HP Universal Heavyweight Coated Paper, 1067 mm x 30.5 m (42 in x 100 ft), 120 g/m²

HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft) large format media 30,5 m:

Meet your everyday printing needs with this economical heavyweight matte coated paper. From working comps and design proofs to POP signage and special event posters, accomplish more with consistent results every time. You get added flexibility with broad HP Designjet printer compatibility. And you can print with the environment in mind with this recyclable, FSC™ certified printing material.

- From working comps and design proofs to POP signage and special event posters, see high-quality, consistent image quality print to print and roll to roll.
- Count on consistent image quality. HP printing materials, HP Designjet printers, and Original HP inks and printheads are designed to work together as a system to ensure reliable, consistent results with every print.
- Meet your everyday printing needs and enjoy consistent, high-quality results with this economical heavyweight matte coated paper.
- Use this high-quality printing material across a broad range of HP Designjet printers. And get added flexibility with this recyclable, FSC™ certified paper that supports the development of responsible forest management worldwide.
- Take advantage of printing flexibility. HP Universal Heavyweight Coated Paper is compatible with a wide range of HP Designjet printers using Original HP dye- and pigment-based inks as well as HP Latex Inks. Help meet the environmental objectives of your company—and your clients. This FSC™ certified paper supports the development of responsible forest management worldwide and is recyclable through commonly available recycling programs.

Short summary description HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft) large format media 30,5 m:

HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft), 30,5 m, 112 cm (44.1"), 155 µm, 120 g/m²

Long summary description HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft) large format media 30,5 m:

HP Universal Heavyweight Coated Paper-1067 mm x 30.5 m (42 in x 100 ft). Roll length: 30,5 m, Size (imperial): 112 cm (44.1"), Printing media thickness: 155 µm, Print media weight: 120 g/m²

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.