StarTech.com logo

StarTech.com USBLT1MGN lightning cable 1 m Green

Data-sheet quality:
created/standardized by Icecat
Product views:
101957
Info modified on:
10 Aug 2024, 09:36:29
Warranty:
2 Year Warranty
Long product name StarTech.com USBLT1MGN lightning cable 1 m Green:

StarTech.com 1m 3ft Green Apple 8pin Lightning to USB Cable iPhone iPod iPad - Colored Lightning Charge Sync Cable for Green iPhone 5c

StarTech.com USBLT1MGN lightning cable 1 m Green:

Charge and Sync your Apple Lightning-equipped devices

The USBLT1MGN 1m Green Lightning to USB Cable for iPhone, iPod, and iPad provides a stylish and reliable solution for charging and syncing your Apple 8-pin Lightning mobile devices.

The cable is colored to suit your green iPhone 5c but it can be used with any of your Lightning iOS-enabled mobile devices – so don’t be afraid to be colorful and select from any of our colored Lightning cables such as Pink, Green, Yellow or Blue. You can create the perfect color match with your iPhone or be creative with your own unique look!

Plus, the reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Colorful design complements your green iPhone 5c
- No incorrect way of plugging the connector into your mobile device
- Guaranteed reliability, backed by StarTech.com 2-Year warranty

Short summary description StarTech.com USBLT1MGN lightning cable 1 m Green:

StarTech.com USBLT1MGN, 1 m, Lightning, USB A, Green, Straight, Straight

Long summary description StarTech.com USBLT1MGN lightning cable 1 m Green:

StarTech.com USBLT1MGN. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Weight: 21,6 g. Quantity per pack: 1 pc(s), Package width: 151 mm, Package depth: 202 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.