location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE32F6400AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE32F6400A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085424838
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81,3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 200
  • - DVB-C, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 52 W
Long product name Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black :
The long product name of Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UE32F6400AW - 32'', FullHD 1920 x 1080, 16:9, 10W x 2 RMS, 200Hz CMR
More>>>
Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black:
The official description of Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An entertainment experience tailored to you
Choosing the right channel or finding the right movie doesn’t have to be difficult; it should be easy. By understanding your entertainment preferences and viewing habits, S Recommendation intuitively recommends content for you to enjoy. Waste no more time searching through the same TV line up or movies over and over, and watch shows that best appeal to you. The more you watch, the more the Smart TV understands you – there will always be something entertaining to watch.

The gateway to a revolutionary entertainment experience
Get in right where the action is. Samsung’s Smart Hub creates the best environment for top notch entertainment. With immediate access to apps, videos and music, you will never feel lonely. Enjoy great apps from your Samsung Smart TV. Stay in the centre of your social circle with Smart Hub’s social page and see your friends’ favourite video clips through Facebook and Twitter. And even access photos, videos and clips on all compatible devices like a PC or a camera.

Short summary description Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE32F6400AW, 81,3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE32F6400AW 81,3 cm (32") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE32F6400AW. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
81,3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 200
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
81,28 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Smart modes
Game, Movie, Natural, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, DTS, Dolby Digital Plus, Dolby Digital Pulse, DTS Studio Sound
Auto volume leveller
Yes
Audio system
Premium Audio DTS 5.1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitle formats supported
TTXT
Picture processing technology
Samsung Wide Color Enhancer
Noise reduction *
Yes
BD Wise
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Remote (IR) output
1
Management features
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0,3 W
Power consumption (PowerSave)
33 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
738,2 mm
Depth (with stand)
264,8 mm
Height (with stand)
510,2 mm
Weight (with stand)
6,7 kg
Width (without stand)
738,2 mm
Depth (without stand)
49,5 mm
Height (without stand)
437 mm
Weight (without stand)
5,7 kg
Packaging data
Manual
Yes
Package width
985 mm
Package depth
143 mm
Package height
596 mm
Package weight
8,9 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
Swivelling
Yes
Picture-and-Picture
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
B
Built-in microphone
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 04:18:12
Uk has collected 7 expert reviews for Samsung UE32F6400AW 81.3 cm (32") Full HD Smart TV Wi-Fi Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whathifi.com
Updated:
2014-05-29 04:18:09
The Samsung UE32F6400, as is typical of the company's TVs, comes with an impressive list of features. This 32in LED-backlit LCD screen offers a full selection of catch-up TV services and smart features alongside a Freeview HD tuner – and with such a shar...
Good Sharp and subtly detailed picture, Deep black levels, Great sound quality, Excellent catch-up TV services, Easy to use...
Bad Whites could be punchier, 3D isn't comfortable for long periods of time, Voice interaction feature is ineffective...
Bottom line It might have its niggles – the voice interaction and 3D being its lowest points – but this Samsung is still very desirable. The offer of all four UK catch-up TV services will definitely be one of its main attracting points, but from a very listenable s...
100%
avforums.com
Updated:
2014-05-29 04:18:11
The Samsung UE32F6400 is denizen of two crowded areas – Samsung's 6 Series range of LED TVs and the 32-inch market – and, on the face of it, is very similar to the F6800 LINK, we looked at recently. As a fairly high tier Samsung product, it naturally come...
Good Strong contrast, Impressive blacks, Good screen uniformity, Highly accurate after calibration, Boatloads of features...
Bad A bit of stutter, Too small for 3D really, Price seems a touch steep, Viewing angles not immense...
70%
hdtvtest.co.uk
Updated:
2014-05-29 04:18:11
We know from our review of the 40in F6400 that 2D picture performance is excellent, so let's see if the baby of the family can match that of its bigger brother.The Samsung UE32F6400 sports the same design and build quality of the UE40F6400 we previously r...
Bottom line For prospective buyers looking for a 32” flat-panel HDTV, you'd be hard pushed to find one that can offer the same level of 2D picture quality than that of the Samsung U32F6400. The array of calibration controls and Samsung's impressive colour management...
0%
techdigest.tv
Updated:
2014-05-29 04:18:12
NOTE: We tested the 32-inch F6400 model. However, with the specifications between this model and the 40 and 46, 55 and 65-inch models almost identical, we're confident that our tests with the 32-inch model will reflect a very similar experience were you l...
Bottom line Samsung's 3D TV range scales nicely this year, with this inexpensive 3D Smart TV retaining many of the very cool features of its more expensive stablemates. 2D performance is excellent, and 3D performance fair. But the real star of the show here is the Sm...
80%
itproportal.com
Updated:
2013-07-01 03:26:54
Like Chelsea, the football team it sponsors, Samsung's rise to the top of the TV premiership is partially due to the depth of its squad. A quick browse of Samsung's website reveals an incredibly wide and varied line-up of 'F' series TVs, covering all need...
Good Market, leading catch, up TV content, Terrific HD pictures, Easy, to, use operating system...
Bad Voice control frustrating to use, SD pictures, Plasticky build...
Bottom line The UE40F6400 is a brilliant LED TV, offering assured pictures and plentiful features at a reasonable price. Build, picture quality and operating speed aren't a patch on the F8000, but the gap in quality is much less telling than the gap in price. The ne...
90%
trustedreviews.com
Updated:
2013-07-14 08:27:43
What is the Samsung UE40F6400? The mid-range Samsung UE40F6400 is the most affordable TV we've seen from Samsung's 2013 TV series to date. Despite this, though, it's still well featured, including such ‘big hitters' like Samsung's latest Smart TV interfac...
Good Great value, Great pictures for the money, Comprehensive video streaming options...
Bad Motion issues with 3D, Some aspects of the Smart interface are a little inscrutable, Dynamic contrast system 'turns off' LED lighting during fades to black...
Bottom line It's been a disappointing year for more affordable mid-range TVs this year. But, against this disappointing backdrop, the Samsung UE40F6400 really stands out. It's thoroughly deserves its Recommended badge as it's the best sub-£700 TV we've seen this year...
90%
techradar.com
Updated:
2013-07-25 07:16:16
Last year it was the dual-core processor that really brought smart TV into the realm of real-world usability. In 2013 it's quad-core processing that's making multitasking apps possible. But who actually needs to use Skype on a TV while surfing the intern...
Good Choice of apps, 200Hz processing, Touchpad remote, Wi, Fi and Galaxy integration, Freeview HD...
Bad Poor voice activation, Soft SD images, S Recommendation lacks polish, Samsung account required...
Bottom line It's not the best upscaler, nor the slimmest TV, and some won't like the need to use MotionPlus for both 2D and 3D, but we're quite taken by the Samsung UE40F6400. Packed with apps within a reasonably polished Smart Hub system, there's plenty of contrast...
80%
expertreviews.co.uk
Updated:
2013-07-31 13:51:01
Follow @tommorgan3For this review we tested the 40in model in the 6 Series F6400 range, but it's also available in 32in (UE32F6400), 40in (UE40F6400), 46in (UE46F6400), 50in (UE50F6400), 55in (UE55F6400), 65in (UE65F6400) and 75in (UE75F6400) screen si...
Bottom line Samsung's TV requires some tweaking to get the best from it, but the results look superb for the price...
80%
whathifi.com
Updated:
2014-03-09 01:09:55
All of UK's catch-up TV services? Exciting and immersive picture? Costs less than £500? Yes, please. The Samsung UE40F6400 has it all. With a Full HD screen, active 3D, all the advantages of Samsung's excellent Smart Hub, multiple HDMI connections, two r...
Good Stunning detail and immersive picture, Bright, punchy and vibrant colours, Superb selection of catchup TV services, Slick and attractive interface, Easy to use, Responsive remote controls, Decent sound quality, 3D glasses included, Good price...
Bad Slight red tint to picture, Motion flickers with 3D, Voice control is still ineffective...
100%
hdtvtest.co.uk
Updated:
2014-06-04 02:00:00
The UE40F6400 that we're reviewing today is the 40-inch model within the F6400 series, which is the lowest (and most affordable) range in Samsung's 2013 LED TV hierarchy to be equipped with active-shutter glasses (ASG) 3D technology. The F6400 does not ha...
Bottom line The Samsung UE40F6400 is a highly capable LED LCD television whose only major letdown is its handling of 3D Blu-ray movies: the undefeatable motion interpolation imparts soap opera effect onto what should appear filmic, which will bother you if you're a v...
0%
whathifi.com
Updated:
2014-08-24 01:50:28
All of UK's catch-up TV services? Exciting and immersive picture? Costs less than £500? Yes, please. The Samsung UE40F6400 has it all. With a Full HD screen, active 3D, all the advantages of Samsung's excellent Smart Hub, multiple HDMI connections, two r...
Good Stunning detail and immersive picture, Bright, punchy and vibrant colours, Superb selection of catch-up TV services, Slick and attractive interface, Easy to use, Responsive remote controls, Decent sound quality, 3D glasses included, Good price...
Bad Slight red tint to picture, Motion flickers with 3D, Voice control is still ineffective...
Bottom line With everything the Samsung UE40F6400 has to offer at this knockdown price, it's hard not to be completely tempted.Not only does it come with all the bells and whistles (and then some more) of a modern smart TV, it also delivers the goods when it comes to...
100%
reviewed.com
Updated:
2016-12-29 03:38:35
Samsung's UN46F6400 ($1,449.99) is very similar to the company's UN46F6300 ($1,349.99). By LCD standards, they're practically identical—except the F6400 has a 240 Hz motion processor, and you're paying just $100 more for it.Taken on its own merits, the F6...
79%
itreviews.com
Updated:
2016-12-29 03:38:35
Samsung’s F6400 line of mid-range LED Smart HDTVs delivers a sharp picture with colors that jump out from an inky black background. It’s equipped with all the bells and whistles you’d expect from a TV in this price range, including a generous catalog of W...
Bottom line The Samsung F6400 series of edge-lit HDTVs deliver a sharp picture with dark blacks and vibrant colors. Features are abundant, but the screen doesn't get very bright and the Smart Touch remote can be tricky to master...
0%
digitalversus.com
Updated:
2016-12-29 03:38:35
The Samsung UE46F6400 has arrived in our lab and is about to be put through its paces in a whole load of tests. But the very first thing we did... Samsung just showed us one of the new functions it's introducing on its 2013 TV line: S Recommendation. Wha...
Good Good 3D, Faithful colours (Delta E = 1.8), Good contrast (3,160:1), Effective motion interpolation, Two remotes, one with a touchpad, Media player supports a wide range of file formats...
Bad Narrow viewing angles, Potential clouding, Some reflections are visible, despite the antiglare filter...
Bottom line The Samsung UE46F6400 has surprisingly good picture quality, better than the more expensive Samsung F8000. Both have equally good colours, but here the contrast is doubled, making for darker black. The only thing really holding this TV down is its narrow...
80%
techdigest.tv
Updated:
2013-08-05 16:07:16
Name: Type: Specifications: Price as reviewed: :While not quite as dazzling as the flagship F8000 models with their slimline bezels and low-clearance stands, the F6400 Samsung TVs still look very attractive. At 49.5mm thick, it's a fairly plump set by...
80%
whathifi.com
Updated:
2013-09-14 11:38:58
The Samsung UE32F6400, as is typical of the company's TVs, comes with an impressive list of features. This 32in LED-backlit LCD screen offers a full selection of catch-up TV services and smart features alongside a Freeview HD tuner – and with such a shar...
Good Sharp and subtly detailed picture, Deep black levels, Great sound quality, Excellent catchup TV services, Easy to use...
Bad Whites could be punchier, 3D isn't comfortable for long periods of time, Voice interaction feature is ineffective...
Bottom line It might have its niggles – the voice interaction and 3D being its lowest points – but this Samsung is still very desirable. The offer of all four UK catch-up TV services will definitely be one of its main attracting points, but from a very listenable s...
100%
avforums.com
Updated:
2014-03-20 02:14:03
The Samsung UE32F6400 is denizen of two crowded areas – Samsung's 6 Series range of LED TVs and the 32-inch market – and, on the face of it, is very similar to the F6800 LINK, we looked at recently. As a fairly high tier Samsung product, it naturally come...
Good Strong contrast, Impressive blacks, Good screen uniformity, Highly accurate after calibration, Boatloads of features...
Bad A bit of stutter, Too small for 3D really, Price seems a touch steep, Viewing angles not immense...
70%
itreviews.com
Updated:
2013-11-19 20:26:37
Samsung’s F6400 line of mid-range LED Smart HDTVs delivers a sharp picture with colors that jump out from an inky black background. It’s equipped with all the bells and whistles you’d expect from a TV in this price range, including a generous catalog of W...
Bottom line The Samsung F6400 series of edge-lit HDTVs deliver a sharp picture with dark blacks and vibrant colors. Features are abundant, but the screen doesn't get very bright and the Smart Touch remote can be tricky to master...
60%