location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS51E550D1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS51E550D1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071821313
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 129,5 cm (51") Plasma
  • - Full HD 1920 x 1080 pixels
  • - DVB-C, DVB-T2
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting
  • - 186 W
More>>>
Short summary description Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black:
This short summary of the Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS51E550D1W, 129,5 cm (51"), 1920 x 1080 pixels, Plasma, 3D, Smart TV, Black

Long summary description Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black:
This is an auto-generated long summary of Samsung PS51E550D1W 129,5 cm (51") Full HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung PS51E550D1W. Display diagonal: 129,5 cm (51"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black

Display
Display diagonal *
129,5 cm (51")
HD type *
Full HD
Display technology *
Plasma
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
129,5 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Smart modes
Game
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Audio system
Dolby Digital Plus / Pulse, SRS TheaterSound HD, dts 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Browser supported
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
Noise reduction *
Yes
Smartphone remote support
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Ports & interfaces
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Auto power off
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
186 W
Power consumption (standby) *
0,3 W
Power consumption (sleep)
95 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1196,8 mm
Depth (with stand)
305 mm
Height (with stand)
787,4 mm
Weight (with stand)
25,1 kg
Width (without stand)
1196,8 mm
Depth (without stand)
57 mm
Height (without stand)
715,6 mm
Weight (without stand)
21,1 kg
Packaging data
Manual
Yes
Package width
1300 mm
Package depth
330 mm
Package height
836 mm
Package weight
30,6 kg
Packaging content
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1250
Other features
3D
Yes
Wi-Fi ready
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
272 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 02:59:58
Uk has collected 1 expert review for Samsung PS51E550D1W 129.5 cm (51") Full HD Smart TV Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
whathifi.com
Updated:
2014-09-25 02:59:58
The last Samsung plasma we reviewed was also a 51in model, the . More interestingly, it was £1700 – twice the price of the TV here. That's why we were so excited to get our hands on this set, the , and why we're so happy with the results: it really is...
Good Steal of a price, good list of features, iPlayer and ondemand movies, clean, crisp, colourful pictures...
Bad Average sound, gives away a little detail to very best TVs...
100%