location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-6050DW laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-6050DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-6050DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-6050DW laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 25 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
Warranty: 1 Year
Long product name Brother HL-6050DW laser printer 1200 x 1200 DPI :
The long product name of Brother HL-6050DW laser printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-6050DW Wireless Laser Printer with Built-in Duplex - B/W; 25ppm
More>>>
Brother HL-6050DW laser printer 1200 x 1200 DPI:
The official description of Brother HL-6050DW laser printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network offices that are searching for a powerful and expandable wireless-ready monochrome laser printer will find the HL-6050DW the perfect choice. Its 802.11b/g internal wireless network interface‡ allows users to quickly and easily begin using it without any wired connections to their network. This printer also features excellent paper handling via its automatic two-sided printing capability and generous standard paper input capacity. For wireless versatility and outstanding performance, the HL-6050DW is an excellent choice.

Short summary description Brother HL-6050DW laser printer 1200 x 1200 DPI:
This short summary of the Brother HL-6050DW laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-6050DW, Laser, 1200 x 1200 DPI, 25 ppm, Duplex printing, Network ready

Long summary description Brother HL-6050DW laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Brother HL-6050DW laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Brother HL-6050DW. Print technology: Laser. Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
60000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
Network
Network ready
Yes
Security algorithms
SSID
Network
Supported network protocols (IPv4)
TCP/IP (ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS,DNS, LPR/LPD, Raw Port/Port9100, TELNET, SNMP, HTTP, TFTP, POP3/SMTP, SMB Print, IPP, FTP, SSDP); Netware IPX/SPX, AppleTalk
Performance
Internal memory *
32 MB
Memory slots
2
Built-in processor
Yes
Processor model
Aurora SPARClite
Processor frequency
200 MHz
Sound pressure level (printing)
52 dB
Power
Power consumption (printing) *
600 W
Operational conditions
Operating temperature (T-T)
50 - 90,5 °F
Weight & dimensions
Weight
20,8 kg
Dimensions (WxDxH)
398,78 x 424,18 x 309,88 mm
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
AC 120V 50/60 Hz
Wireless technology
802.11b/g
Emulations
PCL6, BR-Script3, IBM Proprinter, Epson FX
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 01:24:07
Uk has collected 5 expert reviews for Brother HL-6050DW laser printer 1200 x 1200 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2015-06-25 01:24:05
This is a functional workgroup laser printer which is quick, cheap to run and produces good text and graphics. It takes a while to warm up from sleep mode and has no walk-up print facility, but these are the only two negatives on what is otherwise a so...
83%