location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-9C ink cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-9C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN23326
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-9C ink cartridge Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon PGI-9C ink cartridge Original Cyan :
The long product name of Canon PGI-9C ink cartridge Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-9C, 14 ml, Cyan
More>>>
Canon PGI-9C ink cartridge Original Cyan:
The official description of Canon PGI-9C ink cartridge Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LUCIA ink range of professional inks deliver rich, high density colours excellent colour gamut and reliable quality. This pigment-based ink system offers outstanding photo permanence. The 14ml cyan ink tank allows you to print up to 850 photos in 10x15cm or 84 in A3+ size.

Short summary description Canon PGI-9C ink cartridge Original Cyan:
This short summary of the Canon PGI-9C ink cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-9C, Cyan, 14 ml

Long summary description Canon PGI-9C ink cartridge Original Cyan:
This is an auto-generated long summary of Canon PGI-9C ink cartridge Original Cyan based on the first three specs of the first five spec groups.

Canon PGI-9C. Colour ink volume: 14 ml, Printing colours: Cyan

Features
Compatibility *
PIXMA Pro9500 Mark II PIXMA Pro9500 PIXMA iX7000
Colour ink cartridges quantity
1
Colour ink volume
14 ml
Features
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Canon
Weight & dimensions
Package type
Box