location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1050 LASER 14PPM A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1050 LASER 14PPM A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-1050
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years
Long product name KYOCERA FS-1050 LASER 14PPM A4 :
The long product name of KYOCERA FS-1050 LASER 14PPM A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1050 LASER 14PPM A4 PAR USB 16MB 1200DPI 250SHTS GR (PC)
More>>>
KYOCERA FS-1050 LASER 14PPM A4:
The official description of KYOCERA FS-1050 LASER 14PPM A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed by F.A. Porsche, the FS-1050 will produce page after page of fast, high-quality output, costing you less per page than any other laser or inkjet printer in its class. The two line LCD display and 8 operation keys make using the FS-1050 easy.Whether you connect locally via the Parallel, Serial, USB or Ethernet, the FS-1050 blends seamlessly with your PC. With a high yield toner cartridge of 6,000 pages (at 5% A4 coverage) and Kyocera's ECOSYS technology, the FS-1050 is ideal for the print-intensive user.

Short summary description KYOCERA FS-1050 LASER 14PPM A4:
This short summary of the KYOCERA FS-1050 LASER 14PPM A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1050 LASER 14PPM A4, A4, 14 ppm

Long summary description KYOCERA FS-1050 LASER 14PPM A4:
This is an auto-generated long summary of KYOCERA FS-1050 LASER 14PPM A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1050 LASER 14PPM A4. Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Features
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Performance
Built-in processor
Yes
Processor model
PowerPC 405
Processor frequency
200 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,8 kg
Dimensions (WxDxH)
244 x 377,6 x 374,5 mm
Other features
Mac compatibility
No
I/O ports
USB
Power requirements
220/240 V, 50/60 Hz
Standard input trays
A4, A5, B5, Letter, Legal, Custom (148 x 210 mm - 216 x 297 mm)
Compatible operating systems
Microsoft Windows 98/ME/2000/NT