Epson logo

Epson TM-T88V-DT (526A0) Wired Thermal POS printer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32161
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Epson TM-T88V-DT (526A0) Wired Thermal POS printer:

Atom N2600 1.6GHz, 2.0GB DDR-3-800, 16GB SSD, 300 mm/s, ANK, 180 x 180 dpi, USB 2.0, Ethernet, RS-232, VGA, Windows Embedded POSReady 7

Epson TM-T88V-DT (526A0) Wired Thermal POS printer:

Epson TM-T88V-DT (526A0): 16GB,LE,WPR7,EBCK,EU

Retailers can streamline operations, save space and reduce costs with the Epson TM-T88V-DT – a unique integrated terminal hub and thermal receipt printer designed to work with the web. Ideal for retailers moving from legacy systems to a full web environment, the TM-T88V-DT has a built-in controller that can seamlessly connect peripheral devices and work as a web server.

The TM-T88V-DT is equipped with an internal Apache web server, Windows® Embedded POSReady and ePOS-Device, enabling retailers to take full advantage of web-based applications and thin client solutions. POS peripherals - such as scanners, magnetic stripe readers, customer displays, scales and EFT (electronic funds transfer) terminals – can be conveniently controlled through the web without the need for additional drivers, and connected using the printer's USB ports and VGA port.

Offering retailers significant cost savings, the TM-T88V-DT is a standalone, all-in-one solution that doesn't need a connection to a PC or POS terminal. This reduces the amount of hardware needed, cutting energy usage and reducing maintenance and servicing expenses. The printer's 'paper save' feature lower costs further.

The TM-T88V-DT provides full resilience, with local storage that can be used to back-up POS applications and databases - so if the network becomes disconnected, sales won't stop.

With a stylish, compact design that saves valuable counter space, the TM-T88V-DT is available in new tones of black or white to match the latest mobile devices.

Short summary description Epson TM-T88V-DT (526A0) Wired Thermal POS printer:

Epson TM-T88V-DT (526A0), Thermal, POS printer, 300 mm/sec, 1,41 x 3,39 mm, 80 mm, Wired

Long summary description Epson TM-T88V-DT (526A0) Wired Thermal POS printer:

Epson TM-T88V-DT (526A0). Print technology: Thermal, Type: POS printer, Print speed: 300 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-A, Standard interfaces: VGA, Ethernet, Serial, USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Internal memory: 16000 MB, Built-in processor: Atom N2600 1.6GHz, RAM capacity: 2 GB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.