location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell MN1300 Single-use battery D Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MN1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05000394038189 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394023253 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell MN1300 Single-use battery D Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - D Single-use battery
  • - Alkaline
  • - 1,5 V
Long product name Duracell MN1300 Single-use battery D Alkaline :
The long product name of Duracell MN1300 Single-use battery D Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D, 1.5V, 139g, black/gold
More>>>
Duracell MN1300 Single-use battery D Alkaline:
The official description of Duracell MN1300 Single-use battery D Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DURACELL® Alkaline Manganese Dioxide batteries are the popular choice
for most consumer, industrial and military applications where an
economical, general purpose battery is required. Advantages include high energy output, reliability, long shelf life, and superior low temperature performance.In standard sizes, the DURACELL® alkaline battery system is generally available in cylindrical and multicell configurations.

Short summary description Duracell MN1300 Single-use battery D Alkaline:
This short summary of the Duracell MN1300 Single-use battery D Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell MN1300, Single-use battery, D, Alkaline, 1,5 V, Black, Gold, -20 - 54 °C

Long summary description Duracell MN1300 Single-use battery D Alkaline:
This is an auto-generated long summary of Duracell MN1300 Single-use battery D Alkaline based on the first three specs of the first five spec groups.

Duracell MN1300. Battery type: Single-use battery, Battery size(s): D, Battery technology: Alkaline. Height: 60,5 mm, Diameter: 3,32 cm. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
D
Battery technology *
Alkaline
Battery voltage *
1,5 V
Product colour
Black, Gold
Operational conditions
Operating temperature (T-T)
-20 - 54 °C
Storage temperature (T-T)
5 - 30 °C
Weight & dimensions
Height
60,5 mm
Diameter
3,32 cm
Other features
Battery form factor
Cylindrical
Brand Image Product code Product Stock Price from
Duracell Plus Power Single-use battery Alkaline Duracell Plus Power Single-use battery Alkaline
(show image)
5000394114951 Plus Power 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)