Intel Xeon E5-1620 (3.6 GHz, 4 Cores, 10 MB L3 Cache), 8GB RAM, 500GB HDD, Gigabit Ethernet, Windows 8 Professional 64
ISV-Certification
ThinkStation S30 is certified to run many key professional independent software vendor (ISV) applications, including Adobe, Dassault, PTC, SolidWorks, Avid, and Siemens. Additionally, S30 includes error correcting code (ECC) memory, which drastically reduces the possibility of memory-related errors and critical data loss.
High Manageability
The Lenovo ThinkStation S30 features quick and easy maintenance and upgrades of key components with tool-free access to internal components. Plus, illuminated front panel and icons make ports easily accessible, especially in studio and office environments.
Unmatched Reliability
The ThinkStation S30 continues the long legacy of unmatched reliability touted by Lenovo single- and dual-processor workstations. It's built with the same efficient thermal design and employs a tri-channel cooling process that makes ThinkStation workstations stand out from the competition.
Green Leadership
ThinkStation workstations are both GREENGUARD certified and EPEAT Gold, while further championing eco-friendliness with up to 80 Plus Gold power supplies and 65% recycled plastics.
Priority Technical Support
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.
Lenovo ThinkStation S30, 3,6 GHz, Intel® Xeon® E5 Family, E5-1620, 8 GB, 500 GB, Windows 8 Pro
Lenovo ThinkStation S30. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Weight: 17,5 kg. Product colour: Black