location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PURO Check ‘PURO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPIPC5TEAMJUV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPIPC5TEAMJUV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PURO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 10,2 cm (4") Apple
  • - Black, White
  • - Dust resistant, Scratch resistant, Shock resistant, Splash proof
Long product name PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White :
The long product name of PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cover case for iPhone 5/5s
More>>>
Short summary description PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White:
This short summary of the PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

PURO HPIPC5TEAMJUV, Cover, Apple, iPhone 5/5s, 10,2 cm (4"), Black, White

Long summary description PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White:
This is an auto-generated long summary of PURO HPIPC5TEAMJUV mobile phone case 10,2 cm (4") Cover Black, White based on the first three specs of the first five spec groups.

PURO HPIPC5TEAMJUV. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5/5s, Maximum screen size: 10,2 cm (4"), Product colour: Black, White