location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8184A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2008
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - 16, 12 Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI :
The long product name of HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Move beyond laser printers. Get colour laser print quality faster than most colour laser printers with up to 25% lower cost per page[p1]. Print long-lasting, archive-quality documents with crisp black text and brilliant colour.
More>>>
HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI:
The official description of HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for more from your next desktop printer? Get an outstanding combination of professional-quality colour document printing and a cost per page up to 50% lower than lasers[p1]. Enjoy impressive performance too, with Laser Quality Speeds faster than leading colour laser printers[p2] – up to 12 ppm black/10 ppm colour. Improve your efficiency further still with networking capability, integrated duplexing (dn and dtn models only) and a high capacity 2nd paper tray (dtn only).

Short summary description HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI:
This short summary of the HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K5400, Colour, 4, 4800 x 1200 DPI, 7500 pages per month, 16, 12, O

Long summary description HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Officejet K5400. Colour, Number of print cartridges: 4, Maximum duty cycle: 7500 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 16, 12. Duplex printing: O. Product colour: Black, Silver

Features
Duplex printing *
O
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
1056 black ink nozzles, 1056 ink nozzles per colour
Colour *
Yes
Maximum duty cycle *
7500 pages per month
Number of print cartridges *
4
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), ICES (Canada), VCCI (Japan), MIC (Korea), BSMI (Taiwan), China S&E (China)
Safety
CE (European Union), FCC Title 47 CFR Part 15 Class B (USA), ICES (Canada), Japan (VCCI), Korea (MIC), China (Requirements for Class B Products), Taiwan (BSMI), Mexico NOM-NYCE, Russia GOST, IEC 60950 compliant, USA UL listed, EU LVD, EN 60950 compliant, NEMKO GS, Canada CSA, China CCC, Taiwan BSMI, Australia C-Tick
Printing
Print margin top (A4)
3,3 mm
Print margin right (A4)
3,3 mm
Print margin left (A4)
3,3 mm
Print margin bottom (A4)
3,3 mm
Print speed (colour, draft quality, A4/US Letter)
35 ppm
Print speed (colour, full-page colour, best quality, A4)
2,5 ppm
Print speed (colour, best quality, A4)
5 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Print speed (black, best quality, A4)
5 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16, 12
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 80 cards
Input capacity for envelopes (primary tray)
envelopes
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
Up to 60 cards
Maximum input capacity for envelopes
30
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum paper trays
2
Media size (tray 2)
A4, B5, 182 x 257 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 350
Paper handling standard/input
250-sheet input tray
Paper handling standard/output
150-sheet output tray
Maximum output capacity
150 sheets
Paper input type
Paper tray
Paper handling
Media weights by paper path
Tray 1: plain media: 60 to 105 g/m2, special media: 60 to 280 g/m2, cards media: up to 200 g/m2; Tray 2: plain media: 60 to 105 g/m2
Recommended media weight
75 - 90 g/m²
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), B5 (176 x 250 mm), C5 (162 x 229 mm), C6 (114 x 162 mm), 100 x 150 mm, 130 x 180 mm
Custom media sizes
76 x 127 to 216 x 356 mm
Maximum print size
215 x 355 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
Media size (tray 1)
A4, A5, A6, B5, 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 105 g/m² (plain media), 60 to 280 g/m² (special media), up to 200 g/m² (card media)
Duplex supported media size
A4, A5, B5, executive, letter, card (4 x 6 in, 5 x 8 in, A6)
Media handling
Sheetfed
Media weight (tray 2)
60 to 105 g/m² (plain media)
Paper handling optional/input
Optional 350-sheet paper tray
Duplex media weight
60 - 105 (plain media), 60 - 200 (special media), up - 200 (card media)
Ports & interfaces
I/O ports
1 Hi-Speed USB port - compatible with USB 2.0 specifications
USB port *
Yes
USB 2.0 ports quantity
1
Wireless option type
Optional, with HP Jetdirect Wireless Print Server
PictBridge
No
Direct printing
No
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Memory upgrade
No
Acoustic power emissions
6.6 B(A) (active)
Internal memory *
32 MB
Maximum internal memory
32 MB
Memory slots
1
Card reader integrated
No
Compatible memory cards
Not supported
Processor frequency
192 MHz
Sound pressure level (printing)
61 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Compatible operating systems
Microsoft Windows 2000 (SP4), XP Home, XP Professional, XP Professional x64; Certified for Windows Vista; Mac OS X v10.3.9, v10.4.9, v10.5
System requirements
Minimum system requirements
Microsoft Windows 2000 (SP4): Intel Pentium II or Celeron processor, 128 MB RAM, 280 MB free hard disk space, Microsoft Internet Explorer 6.0; Microsoft Windows XP (32-bit): Intel Pentium II or Celeron processor, 512 MB RAM, 280 MB free hard disk space, Microsoft Internet Explorer 6.0; Microsoft Windows x64: AMD Athlon 64 or Opteron processor, Intel Xeon or Pentium processor with Intel EM64T support, 512 MB RAM, 280 MB free hard disk space, Microsoft Internet Explorer 6.0; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 490 MB free hard disk space, Microsoft Internet Explorer 7.0; CD-ROM drive, USB port (with Windows Vista some features may not be available. /go/windowsvista) Microsoft Windows 2000 (SP4): Intel Pentium III or higher processor, 256 MB RAM, 500 MB free hard disk space, Microsoft Internet Explorer 6.0 or later; Microsoft Windows XP (32-bit): Intel Pentium III or higher processor, 512MB RAM, 500MB free hard disk space, Microsoft Internet Explorer 6.0 or later; Microsoft Windows x64: AMD Athlon 64 or Opteron processor, Intel Xeon or Pentium 4 processor with Intel EM64T support, 512 MB RAM, 500 MB free hard disk space, Microsoft Internet Explorer 6.0 or later; Windows Vista: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1GB RAM, 500 MB free hard space, Microsoft Internet Explorer 7.0; CD-ROM drive, USB port (with Windows Vista some features may not be available. /go/windowsvista) Mac OS X v10.3.9, v10.4.9, v10.5*: PowerPC G3, G4, G5, or Intel Core Duo processor, 512 MB memory, 500 MB free hard disk space, CD-ROM drive, USB port (* Software is available for download from: /support)
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v10.4.9, v10.5*: PowerPC G3, G4, G5, or Intel Core Duo processor, 256 MB memory, 300 MB free hard disk space, QuickTime 5.0 or higher, CD-ROM drive, USB port (* Software is available for download from: /support)
Operational conditions
Recommended operating temperature range (T-T)
20 - 30 °C
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
68 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2155 mm
Width
495 mm
Depth
382 mm
Height
207 mm
Weight
8,8 kg
Packaging data
AC adapter included
Yes
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package weight (imperial)
13 kg (28.7 lbs)
Bundled software
HP Solution Center
Package weight
13 kg
Logistics data
Pallet weight
332 kg
Number of cartons per pallet
6 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Other features
Printer management
HP Web Jetadmin
Compatible ink types, supplies
Pigment-based (black), dye-based (colour)
Printer smart software features
Accepts a variety of paper sizes and types, automatic duplex (optional)
Duplex print options
None
Typefaces
8 built-in fonts, 4 each in portrait and landscape orientation; CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic (Euro symbol supported)
Network ready
No
Dimensions (WxDxH)
495 x 382 x 207 mm
Print technology
Thermal inkjet
Interface
Hi-Speed USB port - compatible with USB 2.0 specifications
Media types supported
Paper (plain, inkjet, photo), envelopes, brochure paper, transparencies, labels, cards (index, greeting), photo media
Standard input trays
1
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Networking features
No
Print cartridge volume (metric)
HP 88XL Print Cartridge: black (58.5 ml), cyan (17 ml), magenta (17 ml), yellow (17 ml); HP 88 Print Cartridge: black (20.5 ml), cyan (9 ml), magenta (9 ml), yellow (9 ml)
Product dimensions when open (LxWxD)
49,5 cm (19.5")
Size (imperial)
49,5 cm (19.5")
Wireless technology
802.11b; 802.11g (optional)
Standard output capacity for transparencies
60 sheets
Print head
2 (1 black/yellow, 1 magenta/cyan)
Driver updates
Latest driver updates available at /support/
Control panel
3 buttons (Power, Job cancel, Resume), 2 LEDs (Attention, Ready), 4 LEDs for supplies, 2 LEDs for printhead; LED display
Technical features
Laser Quality Speeds of up to 12 ppm black/10 ppm colour. Economical printing with individually replaceable HP Vivera ink cartridges, each linked into a unique ink recirculation system for maximum ink efficiency. Optional high capacity cartridges available (not included, purchase separately). Print colour text, documents, and graphics at up to 10 ppm, plus black text documents at up to 12 ppm. Inkjet draft mode print speeds of up to 36 ppm black and up to 35 ppm colour. Laser Quality Speeds of up to 12 ppm black/10 ppm colour.Print colour text, documents, and graphics at up to 10 ppm, plus black text documents at up to 12 ppm. Economical printing with individual HP Vivera ink cartridges and ink recirculation system.Economical printing with individually replaceable HP Vivera ink cartridges, each linked into a unique ink recirculation system for maximum ink efficiency. Optional high capacity cartridges available (not included, purchase separately). 250-sheet paper tray Prints are water- and smudge-resistant with HP Vivera Inks and HP Advanced Paper. Draft speeds up to 36 ppm black/35 ppm colour.Inkjet draft mode print speeds of up to 36 ppm black and up to 35 ppm colour.
Upgrade type
Not applicable
Package dimensions (W x D x H)
596,9 x 302,3 x 502,9 mm (23.5 x 11.9 x 19.8")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2153,9 mm (48 x 40 x 84.8")
Pallet weight (imperial)
332 kg (731.9 lbs)
Weight (imperial)
19.4 lb
Maximum print length (imperial)
US legal
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch), cards (index), borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Print speed (black, best quality, letter)
< 5
Print speed (colour, best quality, letter)
< 5
Print speed (colour, draft quality, letter)
< 35
Recommended media weight (imperial)
20 to 24 lb
Automatic paper sensor
No
Case or master carton quantity
1 pc(s)
Maximum input capacity for 10 x 15 cm photographs
55 sheets
Media thickness (by paper path)
Tray 1: up to 11.8 mil; envelopes: up to 15.7 mil; Tray 2: up to 11.8 mil
Operating altitude (imperial)
10000 ft
Page yield identifier
OJ K5400
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Vivera inks supported
No
Package dimensions (WxDxH)
302 x 598 x 503 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:07:06
Uk has collected 16 expert reviews for HP Officejet K5400 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-26 18:07:06
First the all important dimensions for this Officejet printer it is 49x38x21cm and it weights in at 8.8kilos. There are only three buttons on the front edge, the only one you are likely to use is the on/off. There are four tiny LEDs to tell you if any...
76%
alphr.com
Updated:
2015-06-25 06:54:47
The Officejet Pro clearly isn't targeted at home users. It'll barely even fit on most desks, despite being only an A4 device. And while £63 won't break the bank, it's still one of the most expensive printers here. However, the Officejet Pro has a lot t...
Bottom line A fast, high-quality printer, with an imposing chassis and great business features...
83%
goodgearguide.com.au
Updated:
2015-06-25 06:54:47
HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough competition for i...
Good Laser-like text quality, great consumable costs...
Bad Some minor colour issues The Final Word HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are i...
Bottom line HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough co...
80%
apcmag.com
Updated:
2015-06-25 06:54:47
Rated at 7,500 pages per month, this is a workhorse rather than a personal printer.The charcoal and silver finish is quite striking, but it is on the bulky side for an A4 inkjet. Not only is it around 2.5 times the width of an A4 page, it's more than...
Good colour prints...
Bad On the noisy side...
70%
itreviews.com
Updated:
2015-06-25 06:54:47
fast and hard-working inkjet printer: Its becoming the norm for small offices and home users to buy a printer thats multifunctional, including the usual trio of copying, scanning and printing functions - and if youre lucky itll send a fax as...
0%
zdnet.co.uk
Updated:
2015-06-25 06:54:47
HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
Good Decently fast text prints, Near to laser quality text, Low perpage costs...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
70%
Country Distributor
United Kingdom 1 distributor(s)