location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio™SP C821DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RHSPC821DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A3 50 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 1200 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 1000 MHz
Long product name Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™SP C821DN, color, A3, 50 ppm, 512 Mb, 80 Gb hdd, TCP/IP
More>>>
Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3:
The official description of Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shorter turnaround times and greater cost-efficiency: these are the print demands you face every day. The Aficio™SP C820DN/SP C821DN A3 colour laser printers make sure that those requests are fulfilled, and indeed exceeded. Their superior productivity, image quality and media handling make them ideal printers in large offices.
- Outstanding productivity: 40/50 ppm.
- Professional image quality.
- Durable, reliable engines.
- Superior paper handling.
- Optional jogger and mailbox.

Short summary description Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio™SP C821DN, Laser, Colour, 1200 x 1200 DPI, A3, 50 ppm, Duplex printing

Long summary description Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio™SP C821DN. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing

Printing
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
48 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Features
Maximum duty cycle *
200000 pages per month
Number of printer fonts
183
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP (IPv4,IPv6), SMB, AppleTalk
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Performance
Internal storage capacity
80 GB
Storage media
HDD
Built-in processor
Yes
Processor model
Intel Celeron-M
Processor frequency
1000 MHz
Power
Power consumption (PowerSave)
2,7 W
Weight & dimensions
Weight
97 kg
Dimensions (WxDxH)
670 x 670 x 640 mm
Packaging content
Bundled software
DeskTopBinder Lite, SmartDeviceMonitor for Admin, Printer utility for Mac, Web Image Monitor, Font Manager 2000
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50 - 60 Hz
Standard input trays
3
Internal modem
No
Toner cartridge
CMY, K
Wireless technology
Wireless LAN (IEEE 802.11a/b/g)
Power consumption (active)
1400 W
Compatible operating systems
- Windows2000/XP/Server 2003/Server 2008/Vista (32 bit) - Windows XP/Server 2003/Server 2008/Vista (64 bit) - Macintosh OS 8.6-9.2x (OS X Classic) - Macintosh OS X 10.1 or later (native mode)¹ - Novell Netware 3.12, 3.2, 4.1, 4.11, 5.0, 5.1, 6, 6.5 - Sun Solaris 2.6/7/8/9 - HP-UX 10.x/11.x/11iv1/11i - SCO OpenServer 5.06 - RedHat Linux 6.x/7.x/8.x/9.x/Enterprise - IBM AIX v4.3/5L v5.1/5L v5.2 - SAP R/3 version 3.x or later
Emulations
PS 3
Fonts included
Yes
Stand-by LED
Yes
Supported media weight(s)
60/256
Brand Image Product code Product Stock Price from
Ricoh Aficio™SP C820DN Colour 1200 x 1200 DPI A3 Ricoh Aficio™SP C820DN Colour 1200 x 1200 DPI A3
(show image)
RHSPC820DN Aficio™SP C820DN 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio™SP 4100N 600 x 1200 DPI A4 Ricoh Aficio™SP 4100N 600 x 1200 DPI A4
(show image)
SP4100N Aficio™SP 4100N 0.00
(excl. VAT)
0 (incl. VAT)