location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6140dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8482B025 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 19,1 kg
Long product name Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm :
The long product name of Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF6140dn - Print/Copy/Scan/Fax, Mono, 33 ppm (A4), USB 2.0, 10BASE-T/100BASE-TX, LCD
More>>>
Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm:
The official description of Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for cost-effective black and white printing in connected multi-user businesses.
Make black and white printing easy and convenient with this slimline, cloud-ready 4 in 1 printer. Fast, energy-efficient operation and 33ppm printing saves you time and money.

- Apple AirPrint and Google Cloud Print
- 33ppm black and white printing
- Scan to USB
- Automatic double-sided printing & scanning
- Solution keys
- 1.3 KWh/week TEC rating
- SEND functionality
- Max 800-sheet capacity

Print from anywhere, on any device
Set your business free with the ability to print from and scan to a wide range of devices. Rich features like Google Cloud Print and Apple AirPrint allow users to connect to the printer from a variety of PC or mobile devices.

Faster, more responsive black and white printing
Get faster results when you need them, with Quick First-Print technology that promises quick printing from sleep mode, 33ppm print speed and a first-print-out time of 6 seconds. The 800-sheet capacity with optional paper tray also reduces the need for constant refilling during busy periods.

Improve workflows
Boost productivity and streamline workflows with the ability to scan directly to email, network folders or USB keys. Canon’s SEND functionality is easy to use via one-touch buttons that let you set up destinations quickly, while the Compact PDF file format gives you great quality images with a small file size, improving document efficiency.

Easy to use and manage
Get the most out of your machine, with one-touch solution keys for easy set-up, and an intuitive 5-line LCD display that places more information where you need it – on the screen. The Remote User Interface (RUI) allows you to configure and manage your printer from anywhere on the network, with ID-based access to preserve essential settings.

Secure printing
Print sensitive documents to a shared device in confidence, with Canon’s SecurePrint feature. Print jobs are stored in the printer’s RAM and released via a PIN code, giving you complete peace of mind and security at no extra cost.

Energy and cost efficient
Save energy and money with class-leading energy efficiency and economical printing. The i-SENSYS MF6140dn delivers a Typical Electricity Consumption (TEC) rating of just 1.3 kWh/week, while the automatic double-sided printing saves valuable paper.

Short summary description Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm:
This short summary of the Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF6140dn, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF6140dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Warm-up time
11 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Time to first copy (black, normal)
8 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scan to
E-mail, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, DL
Paper tray media weight
60 - 128 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
HTTPS
Email protocols
POP3, SMTP
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound power level (standby)
53 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1200 W
Power consumption (standby)
9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
473 mm
Height
431 mm
Weight
19,1 kg
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)