location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com C6CROSSOVER cable gender changer RJ-45 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Cat 6 Crossover Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6CROSSOVER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831970 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com C6CROSSOVER cable gender changer RJ-45 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ-45 Male
  • - RJ-45 Female
  • - Red
Warranty: Lifetime Warranty
Long product name StarTech.com C6CROSSOVER cable gender changer RJ-45 Red :
The long product name of StarTech.com C6CROSSOVER cable gender changer RJ-45 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Gigabit Cat 6 Crossover Ethernet Adapter
More>>>
StarTech.com C6CROSSOVER cable gender changer RJ-45 Red:
The official description of StarTech.com C6CROSSOVER cable gender changer RJ-45 Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a Cat 6 Ethernet cable into a Gigabit capable Crossover cable

This durable Cat 6 Crossover adapter converts any straight through Cat 6 Ethernet cable to an Ethernet crossover cable.Built with all four pairs crossed, the adapter provides full Gigabit throughput performance.

The StarTech.com Advantage

- Guaranteed reliability, with StarTech.com’s lifetime warranty

Short summary description StarTech.com C6CROSSOVER cable gender changer RJ-45 Red:
This short summary of the StarTech.com C6CROSSOVER cable gender changer RJ-45 Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com C6CROSSOVER, RJ-45, RJ-45, Red

Long summary description StarTech.com C6CROSSOVER cable gender changer RJ-45 Red:
This is an auto-generated long summary of StarTech.com C6CROSSOVER cable gender changer RJ-45 Red based on the first three specs of the first five spec groups.

StarTech.com C6CROSSOVER. Connector 1: RJ-45, Connector 2: RJ-45. Product colour: Red

Ports & interfaces
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Red
Cable jacket material
Polyvinyl chloride (PVC)
Certification
CE, REACH
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
15 mm
Depth
45 mm
Height
15 mm
Weight
12 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
19 mm
Package weight
14 g
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com USB A - Micro USB B Cable Adapter Black StarTech.com USB A - Micro USB B Cable Adapter Black
(show image)
GCUSBAMBM USB A to Micro USB B Cable Adapter - Male to Male 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com eSATA Power Cable Adapter - F/F Black StarTech.com eSATA Power Cable Adapter - F/F Black
(show image)
GCESATAFF eSATA Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)