StarTech.com logo

StarTech.com 3ft HDMI HDMI cable 0,9 m HDMI Type A (Standard) Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53165
Info modified on:
10 Aug 2024, 10:10:06
Warranty:
lifetime
Long product name StarTech.com 3ft HDMI HDMI cable 0,9 m HDMI Type A (Standard) Black:

3 ft HDMI Digital Video Cable - M/M

StarTech.com 3ft HDMI HDMI cable 0,9 m HDMI Type A (Standard) Black:

This high quality 3ft HDMI cable features 2 HDMI male connectors, providing a direct link between HDMI devices such as Blu-Ray players, HDTVs, DVD Players, stereo receivers and more.

StarTech.com HDMI digital video and audio cables are expertly designed and constructed of only top quality materials to ensure high quality, high definition performance. The HDMI standard combines high bandwidth video and multi-channel digital audio into a single cable, and provides crystal clear image resolution.

Our HDMI cables are HDMI specification 1.3b compliant, which fully supports 1080p+ resolutions at up to 120Hz refresh rate with life-like color. Plus, our HDMI cables can support bandwidth up to 340 MHz (10.2 Gbps) and display resolutions of up to 1440p, to support the demands of future high definition devices, such as increased resolutions and higher frame rates.
- Compatible with LCD TV, LCD Projectors, Plasma TV, HDTV and DVD Player and set-top box
- HDMI technology offers higher-bandwidth, uncompressed video and multi-channel digital audio in one cable
- Lifetime warranty and FREE LIFETIME tech support
- Quick-connect single HDMI cable replaces multiple audio and video cables, reducing clutter and hassle

Short summary description StarTech.com 3ft HDMI HDMI cable 0,9 m HDMI Type A (Standard) Black:

StarTech.com 3ft HDMI, 0,9 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description StarTech.com 3ft HDMI HDMI cable 0,9 m HDMI Type A (Standard) Black:

StarTech.com 3ft HDMI. Cable length: 0,9 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.