location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Serial USB Receipt Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7M66AA show
Show alternative article codes used in the online market place
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Feb 2017
Product end of life date
Bullet Points HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - Built-in barcodes
  • - Internal memory: 0,128 MB
  • - 1,47 kg
Warranty: Your HP Peripheral Limited Warranty is a three (3) year (HP Option Limited Warranty Period) parts replacement warranty. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer :
The long product name of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Value Serial USB Receipt Printer
More>>>
HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
The official description of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete your retail solution with the HP Value Serial/USB Receipt Printer, a single-station thermal receipt printer designed for solid performance and reliability in retail environments.

Features

- Pick easy USB type A for your current and evolving platforms or keep your reliable legacy systems in play with a DB9 serial connection. Simply connect your choice of cable to your platform, add paper, and you’re ready to go.
- Add a logo to your receipt or print special offers and coupons with integrated 2 MB Flash memory.
- Place the compact printer where you need it with the assurance that the internal steel frame will withstand the everyday wear and tear of retail environments.
- Rest easy that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services.1

Short summary description HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Serial USB Receipt, Direct thermal, POS printer, 203 x 203 DPI, 150 mm/sec, 2.0-3.4 µm, Wired

Long summary description HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP Value Serial USB Receipt. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 2.0-3.4 µm. Connectivity technology: Wired. Built-in barcodes: Code 39, Code 93, EAN128, GS1 DataBar, PDF417, QR Code, Internal memory: 0,128 MB, Flash memory: 2 MB. Power supply: 60 W

Printing
Maximum resolution
203 x 203 DPI
Print speed
150 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Printing media thickness
2.0-3.4 µm
Ports & interfaces
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Built-in barcodes *
Code 39, Code 93, EAN128, GS1 DataBar, PDF417, QR Code
Internal memory *
0,128 MB
Flash memory
2 MB
Power
Power supply
60 W
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
144 mm
Depth
185 mm
Height
134 mm
Weight
1,47 kg
Packaging data
Cables included
AC, Serial, USB
Print technology
Column capacity
44/56
Other features
Paper dimensions
80 mm x 90 mm