Lenovo logo

Lenovo 4X40E77325 laptop case 39,6 cm (15.6") Briefcase Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189733
Info modified on:
26 May 2023, 10:30:58
Warranty:
Limited Lifetime Warranty
Long product name Lenovo 4X40E77325 laptop case 39,6 cm (15.6") Briefcase Black:

ThinkPad Professional slim, 15.6", 380.6 x 270 x 36.6 mm

Lenovo 4X40E77325 laptop case 39,6 cm (15.6") Briefcase Black:

The Professional line of carrying cases offers durability and current style. These newly designed cases complement the look and feel of ThinkPad notebooks on the outside, and deliver clever durability and convenience on the inside. The Professional Carry Case family includes a topload briefcase, slim topload briefcase and a backpack. New features include tablet pockets, TSA functionality (topload and backpack only) and trolley straps making this line ideal for any business traveler on the go.Unique “sling” design cradles the ThinkPad to offer superior notebook protection Separate, padded tablet compartment New front pockets and slip pocket provide convenient access to travel essentials and files/documents/magazines Ergonomic shoulder strap and comfortable carry handles Trolley strap attaches case to rolling luggage for easy travel Ample storage pockets to organize pens, power charger, documents and other accessories Compatible with all ThinkPad notebook computers up to 15.6" wide (380.6 x 270 x 36.6mm)

Short summary description Lenovo 4X40E77325 laptop case 39,6 cm (15.6") Briefcase Black:

Lenovo 4X40E77325, Briefcase, 39,6 cm (15.6"), Shoulder strap

Long summary description Lenovo 4X40E77325 laptop case 39,6 cm (15.6") Briefcase Black:

Lenovo 4X40E77325. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Shoulder strap, Surface coloration: Monochromatic

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.