location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium-Ion Akku
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT-5025LBAT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:47:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 3400 mAh
  • - Black
More>>>
Short summary description Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh:
This short summary of the Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Lithium-Ion Akku, 3400 mAh, Lithium-Ion (Li-Ion)

Long summary description Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh:
This is an auto-generated long summary of Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh based on the first three specs of the first five spec groups.

Casio Lithium-Ion Akku. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3400 mAh, Compatible products: DT-X11, DT-X5

Brand Image Product code Product Stock Price from
Casio

Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh
(show image)
NP-90DCA NP-90DCA 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio NP-70 Lithium-Ion (Li-Ion)
(show image)
NP-70DCA NP-70 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio NP-100 camera/camcorder battery Lithium-Ion (Li-Ion)
(show image)
NP-100 NP-100 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio NP-60 Lithium-Ion (Li-Ion)
(show image)
NP-60DCA NP-60 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio NP-20 Lithium-Ion (Li-Ion) 700 mAh
(show image)
NP-20DBD NP-20 0.00
(excl. VAT)
0 (incl. VAT)