location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified BL-FS180C projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL-FS180C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL-FS180C
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrified BL-FS180C projector lamp 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Optoma
Long product name Electrified BL-FS180C projector lamp 180 W :
The long product name of Electrified BL-FS180C projector lamp 180 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

180W, 3000 h, Electrified BL-FS180C E-Series Replacement Lamp
More>>>
Short summary description Electrified BL-FS180C projector lamp 180 W:
This short summary of the Electrified BL-FS180C projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified BL-FS180C, 180 W, 3000 h, Optoma, ET700XE GT7000 HD640 HD65 HD700X

Long summary description Electrified BL-FS180C projector lamp 180 W:
This is an auto-generated long summary of Electrified BL-FS180C projector lamp 180 W based on the first three specs of the first five spec groups.

Electrified BL-FS180C. Bulb power: 180 W, Service life of lamp: 3000 h, Brand compatibility: Optoma, Compatibility: ET700XE GT7000 HD640 HD65 HD700X

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10159 projector lamp 180 W
(show image)
ML10159 ML10159 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL254 projector lamp 180 W SHP
(show image)
GL254 GL254 0.00
(excl. VAT)
0 (incl. VAT)