location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreVirtual 4330 450GB SAS Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E17A?LA
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (1U)
  • - HDD Storage drives installed 3,6 TB
Long product name HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U) :
The long product name of HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreVirtual 4330 450GB SAS Storage
More>>>
HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U):
The official description of HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You need affordable storage designed for a virtualized infrastructure that’s easy to manage, supports continuous data growth, and keeps your business up and running.

HP StoreVirtual 4000 Storage, based on the LeftHand operating system, is a scale-out storage platform that is designed to meet the fluctuating needs of virtualized environments. Intuitive, common management and storage federation meet the need for simplicity and flexibility in today’s virtual datacenters. It allows data mobility across tiers, locations, and between physical and virtual storage. HP StoreVirtual is the most versatile storage platform on the market today. Its software-defined storage VSA software, and ProLiant rack and BladeSystem-based hardware models provide options to fit any infrastructure and budget. Enterprise-class storage software functionality and leading virtualization software integration are built-in. This makes StoreVirtual the ideal platform for supporting virtualization growth at all stages.

Ease Storage Management for Virtualized Environments

• Platform integration with VMware and Microsoft increases storage functionality and ease of use while application integration streamlines storage management for applications. Snapshot and Remote Copy integration for virtualization platforms and Windows applications makes backup and recovery a snap.


Scale Array Capacity and Performance Without Disruption to Applications

• The scale-out architecture of HP StoreVirtual delivers storage that linearly scales in both capacity and performance. Adjust and respond quickly to changing demands: Scaling storage is as simple as adding nodes to the cluster letting you seamlessly and non-disruptively grow as your business grows.


Superior Data High Availability and Disaster Recovery

• With proven 99.999 percent high availability and reliability the storage cluster can sustain multiple concurrent failures and still keep data online and accessible to applications. This solution provides worry-free storage for your centralized datacenter as well as for remote and branch offices.


Affordable Enterprise Functionality with Comprehensive Feature Set

• HP StoreVirtual’s all-inclusive licensing includes enterprise-class storage features, management, and value-add tools - eliminating the need for additional software purchases. This affordable platform lets you buy only what storage you need today and grow your storage non-disruptively in the future.

Short summary description HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U):
This short summary of the HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP StoreVirtual 4330 450GB SAS Storage, 3,6 TB, HDD, Serial Attached SCSI (SAS), 2.5", 19,2 kg, Rack (1U)

Long summary description HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U):
This is an auto-generated long summary of HP StoreVirtual 4330 450GB SAS Storage disk array 3,6 TB Rack (1U) based on the first three specs of the first five spec groups.

HP StoreVirtual 4330 450GB SAS Storage. Total installed storage capacity: 3,6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (1U). Device class: Small & Medium Business. Number of storage drives supported: 8, Supported storage drive types: HDD. Width: 434,7 mm, Depth: 698,5 mm, Height: 43,2 mm, Weight: 19,2 kg

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
8
Total installed storage capacity *
3,6 TB
Supported storage drive types *
HDD
Number of storage drives supported *
8
Maximum supported storage capacity *
115,2 TB
Storage drive capacity
450 GB
Storage
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID levels
5, 6, 10
HDD speed
10000 RPM
Design
Chassis type *
Rack (1U)
Performance
Device class *
Small & Medium Business
Supported network protocols
iSCSI
Weight & dimensions
Width
434,7 mm
Depth
698,5 mm
Height
43,2 mm
Weight
19,2 kg