location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1508M KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1508M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1508M show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KL1508M KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - LCD
  • - 28 W
Long product name ATEN KL1508M KVM switch Black :
The long product name of ATEN KL1508M KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Port Dual Rail 17in. CAT5 LCD-KVM Switch
More>>>
ATEN KL1508M KVM switch Black:
The official description of ATEN KL1508M KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aten's new KL1508 LCD slide away KVM provides a compact solution to working in cramped server rooms. It has a unique dual rail configuration so the LCD monitor slides independently of the keyboard, which allows the keyboard to be conveniently stowed out of the way, while the LCD monitor stands vertically flat against the rack for monitoring purposes, thus keeping your aisle clear.

The use of common Cat-5 cable to connect the 1U KVM to your servers serves a two fold purpose, first cable length is no longer an issue, simply make it as long as you like (up to 130 ft) and secondly, although the computer ports panel is a high density configuration, it's still easy to add new devices, or reconfigure your existing set up.

The unit comes with your choice of a 17 or 19 inch monitor, and a standard 105 keyboard with touch pad. The KVM includes a standard PS/2 mouse port (For user's who don't like touch pads), and an additional console port for connecting an extender to remotely control your servers.

The KL1508 supports video resolutions up to 1280 x 1024 (60Hz) at 130ft from the servers. Both units fit into a 1U 19" System Rack, with the included standard rack mount kit [an optional Easy Rack Mount (single person installation).

Short summary description ATEN KL1508M KVM switch Black:
This short summary of the ATEN KL1508M KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1508M, 1280 x 1024 pixels, 28 W, Black

Long summary description ATEN KL1508M KVM switch Black:
This is an auto-generated long summary of ATEN KL1508M KVM switch Black based on the first three specs of the first five spec groups.

ATEN KL1508M. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product colour: Black. Display: LCD. Power consumption (typical): 28 W

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Product colour *
Black
Display
Display
LCD
Power
Power consumption (typical)
28 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
17,3 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
709 x 482 x 44 mm
Ports quantity
8
Power requirements
120/230V
Brand Image Product code Product Stock Price from
ATEN ACS1216A KVM switch Black ATEN ACS1216A KVM switch Black
(show image)
ACS1216AKIT ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)