location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VGA / Audio Cable KVM cable Black 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA / Audio Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-2402A show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VGA / Audio Cable KVM cable Black 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized for analog signal transmission at resolution up to 1920 x 1200
  • - VGA cable with 15-pin female input and male output
  • - Audio supported
  • - Outer shielded with Al Mylar tape for reliable signal transmission
  • - RoHS compliant
  • - Tested for compatibility with ATEN VGA KVM products
Long product name ATEN VGA / Audio Cable KVM cable Black 1,8 m :
The long product name of ATEN VGA / Audio Cable KVM cable Black 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8M VGA Cable with Audio
More>>>
ATEN VGA / Audio Cable KVM cable Black 1,8 m:
The official description of ATEN VGA / Audio Cable KVM cable Black 1,8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VGA Cable is designed to provide a high quality VGA with audio connection, ideally suited for high resolution applications up to 1920 x 1200. Featuring durable design, the cable eliminates the picture ghosting and fuzzy images, guaranteeing users a reliable signal transmission. For application utility, the VGA cable is compatible with ATEN KVM switches.

Short summary description ATEN VGA / Audio Cable KVM cable Black 1,8 m:
This short summary of the ATEN VGA / Audio Cable KVM cable Black 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VGA / Audio Cable, 1,8 m, Black, Male/Female, 1x 15-pin HDB FM 4x 2 Audio M 1x 15-pin HDB M

Long summary description ATEN VGA / Audio Cable KVM cable Black 1,8 m:
This is an auto-generated long summary of ATEN VGA / Audio Cable KVM cable Black 1,8 m based on the first three specs of the first five spec groups.

ATEN VGA / Audio Cable. Cable length: 1,8 m, Product colour: Black, Connector gender: Male/Female. I/O ports: 1x 15-pin HDB FM 4x 2 Audio M 1x 15-pin HDB M

Ports & interfaces
I/O ports
1x 15-pin HDB FM 4x 2 Audio M 1x 15-pin HDB M
Performance
Product colour
Black
Cable length *
1,8 m
Connector gender
Male/Female
Brand Image Product code Product Stock Price from
ATEN 2L-1701P KVM cable 1,8 m ATEN 2L-1701P KVM cable 1,8 m
(show image)
2L-1701P 2L-1701P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5301P KVM cable Black 1,2 m ATEN 2L5301P KVM cable Black 1,2 m
(show image)
2L-5301P 2L5301P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5206UP KVM cable Black 6 m ATEN 2L-5206UP KVM cable Black 6 m
(show image)
2L-5206UP USB KVM Cable 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005U KVM cable 5 m ATEN 2L5005U KVM cable 5 m
(show image)
2L-5005U 2L5005U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005P KVM cable 5 m ATEN 2L5005P KVM cable 5 m
(show image)
2L-5005P/C 2L5005P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5003P KVM cable 3 m ATEN 2L5003P KVM cable 3 m
(show image)
2L-5003P/C 2L5003P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft USB KVM cable Black ATEN 6ft USB KVM cable Black
(show image)
2L-5002U 6ft USB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5002P KVM cable 1,8 m ATEN 2L5002P KVM cable 1,8 m
(show image)
2L-5002P/C AT-2L5002P/C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Black 5 m ATEN 16ft PS/2 KVM cable Black 5 m
(show image)
2L-1705P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Black 3 m ATEN 10ft PS/2 KVM cable Black 3 m
(show image)
2L-1703P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)