location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR769A#A80?BADBOX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 15 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 500 MHz
  • - 16,2 kg
Long product name HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 7610 Wide Format e-All-in-One Printer
More>>>
HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, professional-quality, wide-format printing up to 13x19 inches, and achieving reliable, versatile results from a wireless e-all-in-one.

Features

Get noticed with versatile, wide-format printing
- Print eye-catching color in a wide range of sizes—from 3 x 5 to 13 x 19 inches. Scan, copy, and fax with ease.
- Create borderless flyers, brochures, marketing materials, and more in-house—for less than a print shop.
- Count on Original HP inks to deliver fast-drying, water-resistant documents3 that stay vivid for decades.
- Get professional-quality prints at a low cost per page, using high-capacity, individual ink cartridges.

Rely on time-saving features to ease office tasks
- Scan large documents in a single pass, using the 11 x 17-inch glass on this surprisingly compact e-all-in-one.
- Reload paper less and handle large print jobs, using the automatic document feeder and 250-sheet paper tray.
- Simplify workflows. Business apps let you access, store, print, and more—right from the color display.
- Depend on HP for reliable productivity. This e-all-in-one was designed for volumes up to 800 pages per month.

Connect and print—at the office or on the go
- Print wirelessly on your office network and share this HP e-all-in-one with other wireless-enabled PCs.
- Print from your smartphone or tablet from virtually anywhere with HP ePrint.
- Print from your wireless-enabled mobile device—without a network—using wireless direct printing.
- Add this e-all-in-one to your Ethernet network to easily share with your workgroup.

Reduce your impact without sacrificing performance
- Save energy without sacrificing performance—this device is ENERGY STAR® 2.0 qualified.
- Save up to 50% on paper costs, using optional automatic two-sided printing.
- Reduce your impact—easily recycle your Original HP ink cartridges for free through HP Planet Partners.
- Save up to 40% on energy—preset this e-all-in-one to turn on or off with Schedule On and Schedule Off.

Short summary description HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7610, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 7610. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Memory card
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1,9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
110
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,73 cm (2.65")
Power
Power consumption (average operating)
27,7 W
Power consumption (standby)
1,89 W
Power consumption (off)
0,31 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
625,2 mm
Depth
486,5 mm
Height
297 mm
Weight
16,2 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:28:41
Uk has collected 13 expert reviews for HP OfficeJet 7610 Inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2014-08-29 01:28:41
The HP Officejet 7610 is an affordable A3 printer with a particularly low cost per page. There are lots of reasons to buy it: it's versatile, user-friendly, has apps, does mobile printing... That said, the print quality is better on the competing Epson WF...
Good One of the lowest costsperpage in town: 4.3p, Connectivity: Ethernet, WiFi, WiFi Direct, Touchscreen, Mobile printing and apps, Fast and responsive, Ease of use...
Bad Only one paper tray, Slight green overtones in photographs, Tray system not conveniently designed, No PostScript, No duplex, No SD card reader...
80%
fatducktech.com
Updated:
2014-08-29 01:28:41
Printer fun continues with HP's A3 capable printer which, for some reason, comes with its own shopping bag.The shopping bag isn't the point, just in case you were confused. But again, over at CNET Australia I've reviewed the OfficeJet 7160.So go and read...
0%
macworld.co.uk
Updated:
2014-08-29 01:28:41
The OfficeJet 7610 is one of the few A3 printers currently available for £200.00 or less. It’s actually priced at £230.00 if you buy it directly from the HP web site, but it’s available for just under £200.00 from a number of online stores so, as alway...
Good versatile A3/A4 printer, includes scanner, copier and fax, supports Apple AirPrint...
Bad big and bulky, duplex printing is an optional extra...
Bottom line It's good to see a printer that provides an affordable A3 printing option, and the only real disadvantage with the OfficeJet 7610 is that it's pretty bulky. It measures a full 625mm high and 486mm deep so it's not the sort of printer you can just stick on...
80%
expertreviews.co.uk
Updated:
2014-08-29 01:28:41
HP's print and scan interfaces aren't the best we've used, as they tend to be oversimplified at the expense of functionality. Although they're fine for everyday work, potential frustrations include a lack of truly advanced options in the scan driver and t...
Bottom line A smart and competent A3 MFP for the office, but duplex printing is a £50 option...
80%
itwire.com
Updated:
2014-08-29 01:28:41
Despite supposedly paperless offices, every office needs an A3 printer. HP's aptly named OfficeJet 7610 at $299 is a class-leading contender.It is no beauty, in fact it has a large footprint to accommodate A3 scans and printing, so dedicate some serious o...
0%