location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1273
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JHE11.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147085552
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - 5000 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 609,6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 3 W
  • - AC 240 W
Long product name Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black :
The long product name of Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP™ - XGA 1024 x 768 - 13.000:1 - 3000 ANSI Lumens - 2x Digital Zoom - DPL 3D - CBII+ - CSII - bag - Autokeystone - 2.0Kg - ECO
More>>>
Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
The official description of Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Project your best
Deliver your bright ideas effectively with an Essential Series projector. Fine visuals and easy-to-use, long-lasting technology help you maximize the power of your thoughts, while adhering to your bottom line.

Short summary description Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
This short summary of the Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Value X1273, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 609,6 - 7620 mm (24 - 300")

Long summary description Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black:
This is an auto-generated long summary of Acer Value X1273 data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black based on the first three specs of the first five spec groups.

Acer Value X1273. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h, Lamp type: OSRAM. Aperture range (F-F): 2,57 - 2,65, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Supported aspect ratios
16:9
Screen size compatibility *
609,6 - 7620 mm (24 - 300")
Projection distance
1 - 11,3 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, vertical
-40/+40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
120 kHz
Light source
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lens system
Aperture range (F-F)
2,57 - 2,65
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
240 W
AC input voltage
110 - 220 V
Weight & dimensions
Width
264 mm
Depth
220 mm
Height
78 mm
Weight *
2 kg
Packaging content
Remote control included *
No
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)