location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraBook 39,62 cm (15.6") Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8A00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182301951 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 438365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Bullet Points HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39,6 cm (15.6") Black, Grey
  • - Fabric
  • - 300 g
Long product name HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey :
The long product name of HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraBook 15.6-inch Sleeve
More>>>
HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey:
The official description of HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pack your Ultrabook™ to go with an HP Ultrabook Sleeve, a stylish, durable, and compact sleeve case designed to help protect your notebook and maintain its sleek profile.

Features

- Help protect your Ultrabook™ with a padded and soft-lined interior that doesn’t add extra bulk or weight. Present a polished, professional appearance in and out of the office with this solid black case with gray plaid accents.
- Carry under your arm or use the handle to carry by hand. Simply unzip the side of the sleeve for quick access to your Ultrabook™. Keep your essentials handy with the exterior zip pocket.
- Get the reassurance of a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
- Ultrabook is a trademark of Intel Corporation in the U.S. and other countries.

Short summary description HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey:
This short summary of the HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim 15.6-inch Sleeve, Sleeve case, 39,6 cm (15.6"), 300 g

Long summary description HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey:
This is an auto-generated long summary of HP Slim 15.6-inch Sleeve 39,6 cm (15.6") Sleeve case Black, Grey based on the first three specs of the first five spec groups.

HP Slim 15.6-inch Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 300 g

Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Fabric
Product main colour *
Black, Grey
Country of origin
China
HP segment
Business
Weight & dimensions
Width
400 mm
Depth
30 mm
Height
280 mm
Weight
300 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)