location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon E-16 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1492A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999820033 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon E-16 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Canon E-16 toner cartridge 1 pc(s) Original Black :
The long product name of Canon E-16 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TONERCARTRIDGE E-16 black for -FC310/330/210/230/530/700/800 serie.
More>>>
Canon E-16 toner cartridge 1 pc(s) Original Black:
The official description of Canon E-16 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon's personal copiers are easy to use and need no maintenance. Both fine toner and drum are included in Canon's unique and easily exchangeable sealed cartridge. The result: an as good as new copier with every cartridge change! Thanks to Canon's special cartridge, the cost per copy is lower than that of similar machines. Further cost reductions are achieved by energy saving features such as no warm-up time and automatic switch-off.

Short summary description Canon E-16 toner cartridge 1 pc(s) Original Black:
This short summary of the Canon E-16 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon E-16, 2000 pages, Black, 1 pc(s)

Long summary description Canon E-16 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon E-16 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon E-16. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
FC/100/108/120/128/200/200S/204/204S/206/208/210/220/220S/224/224S/226/228/230/310/330/336/530/740/750/760/770/780/860/880/890, PC/860/760/890
Quantity per pack *
1 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Features
Brand compatibility *
Canon
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon TONERCARTRIDGE E16 toner cartridge Original Black Canon TONERCARTRIDGE E16 toner cartridge Original Black
(show image)
31CANFC330E1 TONERCARTRIDGE CANON E16 0.00
(excl. VAT)
0 (incl. VAT)
Canon Toner fc220/310/330/pc740/e16 toner cartridge Original Black Canon Toner fc220/310/330/pc740/e16 toner cartridge Original Black
(show image)
1492A003BA(E16) Toner Canon fc220/310/330/pc740/e16 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)