Tripp Lite logo

Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black

Data-sheet quality:
created/standardized by Icecat
Product views:
159393
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black:
  • - Supports 1080P 1920x1080 resolution
  • - Supports Audio
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port
Warranty:
3-year limited
Long product name Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black:

Mini DisplayPort to HDMI Active Adapter Cable (M/M), 1080p, 6 ft. (1.8 m)

Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black:

6ft Mini Displayport / Thunderbolt to HDMI Adapter cable
Supports 1080P video, as well as audio ( if video card enabled )
HDCP compatible
In-line Passive adapter
This product is a passive adapter and requires thatthe connected computer has a DP++ (DisplayPort ++) dual-mode port

Short summary description Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black:

Tripp Lite P586-006-HDMI, 1,83 m, Mini DisplayPort, HDMI, Male, Male, Black

Long summary description Tripp Lite P586-006-HDMI video cable adapter 1,83 m Mini DisplayPort Black:

Tripp Lite P586-006-HDMI. Cable length: 1,83 m, Connector 1: Mini DisplayPort, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package width: 177,8 mm, Package depth: 12,7 mm. Master (outer) case width: 350,5 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.