location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 8121-0735 power cable Black 1,9 m C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-0735
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8121-0735 show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2021 20:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 8121-0735 power cable Black 1,9 m C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,9 m
  • - Male
  • - C13 coupler Female
  • - Black
Long product name HPE 8121-0735 power cable Black 1,9 m C13 coupler :
The long product name of HPE 8121-0735 power cable Black 1,9 m C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power cord (Black) - 18 AWG, three conductor, 1.9m (75in) long - Has straight (F) C13 receptacle (For 220V in Chile)
More>>>
Short summary description HPE 8121-0735 power cable Black 1,9 m C13 coupler:
This short summary of the HPE 8121-0735 power cable Black 1,9 m C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 8121-0735, 1,9 m, C13 coupler, 220 V

Long summary description HPE 8121-0735 power cable Black 1,9 m C13 coupler:
This is an auto-generated long summary of HPE 8121-0735 power cable Black 1,9 m C13 coupler based on the first three specs of the first five spec groups.

HPE 8121-0735. Cable length: 1,9 m, Connector 2: C13 coupler. Input voltage: 220 V

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)