Energy Sistem Extra Battery 2200 mAh White

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41232
Info modified on:
21 Oct 2022, 10:32:10
Long product name Energy Sistem Extra Battery 2200 mAh White:

Energy Extra Battery 2200mAh

Short summary description Energy Sistem Extra Battery 2200 mAh White:

Energy Sistem Extra Battery, 2200 mAh, 5 V, White

Long summary description Energy Sistem Extra Battery 2200 mAh White:

Energy Sistem Extra Battery. Battery capacity: 2200 mAh, Battery voltage: 5 V. Output current: 1 A. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.