location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML310e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-826 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182274088 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2021 09:08:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium G G3220 3 GHz
  • - 4 GB DDR3-SDRAM 1 x 4
  • - 500 GB DVD-ROM
  • - Tower (4U) 350 W
More>>>
Short summary description HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W:
This short summary of the HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML310e, 3 GHz, G3220, 4 GB, DDR3-SDRAM, 500 GB, Tower (4U)

Long summary description HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W:
This is an auto-generated long summary of HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W based on the first three specs of the first five spec groups.

HPE ProLiant ML310e. Processor family: Intel Pentium G, Processor frequency: 3 GHz, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower (4U)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:24:44
Uk has collected 2 expert reviews for HPE ProLiant ML310e server 500 GB Tower (4U) Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 350 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%