location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Dual SATA Hard Drive Docking Station with integrated Fast Charge USB Hub UASP support and Fan - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDOCK2U33HFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852708 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 Gbit/s
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA III
  • - Storage drive sizes supported: 2.5,3.5"
  • - Built-in fan Fan diameter: 8 cm
  • - Black, Silver
Warranty: 2 Year Warranty
Long product name StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver :
The long product name of StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 Dual SATA Hard Drive Docking Station with Fast Charge Hub UASP and Fan - HDD / SSD Dock for 2.5 / 3.5" Drives - Black
More>>>
StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver:
The official description of StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dock up to two 2.5” or 3.5” SATA SSDs/HDDs in a stylish black docking station with an integrated 2-port USB 3.0 hub

The SDOCK2U33HFB USB 3.0 Dual hard drive dock with Fast Charge USB hub enables two SATA 2.5in or 3.5in hard drives (HDD) or solid state drives (SSD) to be connected simultaneously to a computer through USB, while controlling the power status (on/off) of each individual drive independently from the each other. The enclosure supports UASP and delivers optimal performance with a USB 3.0 connection, but is also backward compatible with USB 2.0/1.1 host connections.

The Hard Drive Dock features a built-in 2-port USB 3.0 Hub that enables you to connect additional USB 3.0 devices to your computer through the same USB connection. One of the ports on the hub also has Fast Charging capabilities, that charges iPad’s and other mobile devices as effectively as through a wall plug. This Fast Charge Port has been specially designed for compatibility with a wide range of tablets and smartphones.

With support for UASP, the dock performs up to 70% faster than conventional USB 3.0, when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

With support for SATA I/II/III, large capacity drives (tested up to 4TB), and 2.5in or 3.5in hard drives this HDD/SSD docking station is compatible with virtually any SATA hard drive, and greatly increases the storage/backup capabilities of your computer. Plus, configurable power management reduces energy consumption, and extends the life of your drives by avoiding unnecessary access.

The docking station features a built-in 80mm cooling fan that helps increase reliability and lifespan of HDDs by keeping the drives cooler. The variable fan speed control allows for on-the-fly adjustments for any type of HDD, or to balance cooling with noise.

Extend the value of this docking station further with the addition of our SAT2IDEADP" text="SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in. IDE hard drive into a SATA hard drive dock.

To ensure compatibility with your computer system, the SDOCK2U33HFB supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

The SDOCK2U33HFB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Charge your iPad and other mobile device faster than standard USB 3.0, with Fast Charge Port specially designed for compatibility with a wide range of tablets and smartphones
- Extend HDD life by keeping drives cool, with Built-in variable speed cooling fan
- Save time, with file transfers up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Hassle-free access to data on up to two seperate hard drives simultaneously, with hot-swappable top slot-loading dock design that supports both 2.5in and 3.5in HDD/SSDs

Short summary description StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver:
This short summary of the StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SDOCK2U33HFB, HDD, SSD, Serial ATA III, 2.5,3.5", 4 TB, 6 Gbit/s, Black, Silver

Long summary description StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver:
This is an auto-generated long summary of StarTech.com SDOCK2U33HFB storage drive docking station Black, Silver based on the first three specs of the first five spec groups.

StarTech.com SDOCK2U33HFB. Storage media type: HDD, SSD, Storage drive interface: Serial ATA III, Storage drive sizes supported: 2.5,3.5". Maximum data transfer rate: 6 Gbit/s, Product colour: Black, Silver, LED indicators: Activity, Power. Number of fans: 1 fan(s), Fan diameter: 8 cm. AC input voltage: 100-240 V, Input current: 1.5 A, Output voltage: 12 V. Width: 188,6 mm, Depth: 123,2 mm, Height: 146,1 mm

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
2
Maximum storage capacity
4 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
3
Features
Maximum data transfer rate
6 Gbit/s
Product colour
Black, Silver
RAID support
No
LED indicators
Activity, Power
Cooling
Built-in fan
Yes
Number of fans
1 fan(s)
Fan diameter
8 cm
Power
AC input voltage
100-240 V
Input current
1.5 A
Power
Output voltage
12 V
Output current
6 A
Weight & dimensions
Width
188,6 mm
Depth
123,2 mm
Height
146,1 mm
Weight
500 g
Packaging content
AC adapter included
Yes
Cables included
AC, USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Packaging data
Package width
160 mm
Package height
130 mm
Package weight
1,2 kg
Country Distributor
United Kingdom 1 distributor(s)