location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2663B011 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:39:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14,7 MP CCD Black
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black :
The long product name of Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershot G10, 14.7MPix, 3" PureColor LCD
More>>>
Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black:
The official description of Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a 14.7 Megapixel sensor, a 5x wide-angle lens and the ultra-rapid, advanced imaging power of Canon’s DIGIC 4, the PowerShot G10 pushes every boundary. RAW recording allows total post-shoot image control.

Features
- 14.7 Megapixels
- Genuine Canon 5x wide-angle lens with optical IS
- RAW and DPP support
- DIGIC 4
- Anti-blur technology
- 3.0” PureColor LCD II and optical viewfinder
- Exposure Compensation and ISO dials
- i-Contrast
- 26 shooting modes
- Range of accessories

14.7 Megapixels
A 14.7 Megapixel sensor provides rich detail for large-scale prints and creative cropping, while allowing you to make the most of the camera’s Safety Zoom and Digital Tele-Converter functions.

Quality 5x wide-angle lens
Capture more in your frame with a compact, high quality 5x wide-angle (28mm, f/2.8) lens. Canon’s optical Image Stabilizer technology counteracts the effects of camera shake, for crisp, blur-free images throughout the zoom range.

RAW recording
RAW shooting gives complete control over all image parameters in post-shoot editing. Support for Canon’s Digital Photo Professional (DPP) software allows Digital SLR users to integrate the PowerShot G10 into their workflow.

DIGIC 4
The latest in image processing technology, DIGIC 4 delivers extraordinary noise reduction. The result is richly detailed, cleaner images, even at high ISO speeds. DIGIC 4 also drives exceptional processing speeds and responsive operation.

Anti-blur
The PowerShot G10 combats blur with High ISO Auto and Motion Detection Technology, which ascertains movement of both camera and subject to set the optimum ISO, whatever the shooting situation. Servo AF tracks moving subjects to ensure they remain in focus.

Face Detection Technology
For easy, spontaneous portraiture the PowerShot G10 uses Canon’s Face Detection AF/AE/FE/WB. Face Select & Track optimises settings for a chosen person, while FaceSelf-Timer is ideal for self-portraits or group photos.

3.0" PureColor LCD II
The 3.0" PureColor LCD II has outstanding resolution (460K dots) for exceptional detail during framing or playback - while an optical viewfinder offers extra framing choice.

Convenient dials
Dedicated Exposure Compensation and ISO dials provide convenient adjustment of exposure and ISO without the need to access menus. A Multi Control Dial provides fast, accurate access to menu items, functions and images.

i-Contrast
i-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas. The result is improved contrast with detail retained in tricky lighting conditions.

Shooting modes
26 modes, including numerous automatic modes, make shooting in tricky situations easier. The PowerShot G10 also offers full manual mode, for total creative control.

Accessories range
A comprehensive accessory system includes a tele-converter, waterproof case and compatibility with Canon’s full range of Speedlite flashes.

Short summary description Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black:
This short summary of the Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G10, 14,7 MP, 4416 x 3312 pixels, CCD, 5x, 350 g, Black

Long summary description Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black:
This is an auto-generated long summary of Canon PowerShot G10 Compact camera 14,7 MP CCD 4416 x 3312 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot G10. Camera type: Compact camera, Megapixel: 14,7 MP, Sensor type: CCD, Maximum image resolution: 4416 x 3312 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.1 - 30.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Optical. PictBridge. Weight: 350 g. Product colour: Black

Picture quality
Camera type *
Compact camera
Megapixel *
14,7 MP
Sensor type *
CCD
Maximum image resolution *
4416 x 3312 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.1 - 30.5 mm
Combined zoom
20x
Number of aspheric elements
1
Focusing
Focus *
TTL
Normal focusing range
0.5 - ∞
Macro focusing range (wide)
0.01 - 0.5 m
Closest focusing distance
0,01 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
Auto
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0,3 - 4,6 m
Flash range (tele)
0,3 - 2,8 m
Video
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
461000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed (mini-B jack) NTSC/PAL Monaural
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Landscape
Shooting modes *
Auto, Movie
Photo effects *
Neutral, Positive film, Sepia, Vivid
Camera playback
Movie, Thumbnails
Custom colour
Yes
Histogram
Yes
Image editing
Resizing, Rotating
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
400 shots
Battery type
rechargeable
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
109,1 mm
Depth
45,9 mm
Height
77,7 mm
Weight
350 g
Dimensions (W x D x H) (imperial)
109,2 x 46 x 77,7 mm (4.3 x 1.81 x 3.06")
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch RemoteCapture
Other features
Additional accessories
Soft Case DCC-650, SC-DC60A, SC-DC60B, Waterproof Case (40m) WP-DC28, Waterproof Case Weight WW-DC1, Tele-converter 1.4x TC-DC58D,Lens adapter LA-DC58K, Remote Switch RS-60E3, AC Adapter Kit ACK-DC50, Battery Charger CB-2LZE, Ring Accessory Kit RAK-DC2
Camera CCD sensor
1/1,7
Video capability
Yes
Dimensions (WxDxH)
109,1 x 45,9 x 77,7 mm
Built-in flash
Yes
Camera shutter speed
1/60 - 1/4000 s
Focal length (35mm film equivalent)
28 - 140 mm
Digital SLR
No
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:08:06
Uk has collected 89 expert reviews for Canon PowerShot G10 Compact camera 14.7 MP CCD 4416 x 3312 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-14 06:08:04
A camera that sits very nicely somewhere between the ‘point and shoot’ and a DSLR. This unit does have a flash shoe but works perfectly well with the excellent built in flash. In fact the 5x wide zoom and 15MP images make this a very powerful unit...
92%
computeractive.co.uk
Updated:
2011-08-14 06:08:04
The Powershot G10 from Canon picks up from where its predecessor, the Powershot G9, left off.It features the same rugged design, but Canon has increased the sensor from 12.1 megapixels to 14.7 megapixels and given it a new 28mm wide-angle lens.This new...
Good Superbly detailed shots; range of manual features; sturdy design...
Bad Chromatic aberrations visible in some shots; drop in optical zoom compared with G9...
Bottom line A serious digital compact that will appeal to those looking for high-quality images and a good range of features...
100%
itreviews.com
Updated:
2011-08-14 06:08:04
Despite some minor issues, it didnt take long for us to fall in love with this camera. You can pick up entry-level digital SLRs for roughly the same price, but the PowerShot G10 is more than capable of giving them a run for their money and is ideally...
0%
theregister.co.uk
Updated:
2011-08-14 06:08:04
Camera manufacturers are forever searching for the Holy Grail. They know there’s a vast army of people out there who want a camera that’s small enough to slip into a pocket, but which also delivers top-notch performance that’s closer to a digital SLR t...
Bottom line Canons PowerShot G10 is a polished, pocketable performer that offers a high degree of manual control, along with good performance and easy operation. Sure, it does some things better than others, but we think overall, it does an excellent job. The of...
90%
wired.co.uk
Updated:
2011-08-14 06:08:04
Way back when, before DSLRs became affordable, compacts were the only option for enthusiast snappers who wanted to join the digital revolution.Since 2000, Canon’s high-end G-series cameras have proved popular with enthusiasts and professionals alike th...
80%
digicambuyer.co.uk
Updated:
2011-08-14 06:08:04
If you want to create stunning images and exercise a greater degree of control over how they're captured, conventional wisdom says invest in a DSLR rather than a compact. However, there are times when, for size, packing a DSLR or even a bridge-style...
100%
expertreviews.co.uk
Updated:
2011-08-14 06:08:04
Canons G10 is aimed squarely at photography enthusiasts, with businesslike styling and lots of hands-on control. At 350g its no featherweight, but unlike most enthusiasts cameras - namely SLRs and ultra-zoom models - it fits in a pocket. Thanks t...
60%
practicalphotography.com
Updated:
2011-08-14 06:08:04
With an amazing 14.7MP sensor, RAW recording, full manual control and a proper hotshoe, the new Canon PowerShot G10 could be the high-end compact you’ve been waiting for...
Bottom line This is a fantastic compact camera: maybe a bit fiddly to navigate through the menus and predictably noisy at high ISO. But as a carry-anywhere camera, enthusiast photographers will love it. Use it as a happy-snap party camera – you can’t go wrong. And...
80%
techadvisor.co.uk
Updated:
2011-08-14 06:08:05
The 14.7Mp Canon PowerShot G10 is a stylish-looking compact camera. Theres something appealing about the Canon PowerShot G10s old-school rangefinder styling, and the little lights that glow orange next to the old-timey ISO and EV compensation dial...
Bottom line Overall, the Canon PowerShot G10 is a pleasure to use, but we wish the company had focused more on noise control instead of just cramming in more megapixels. We loved carrying this sturdy camera around and we appreciated its highly useful dials, but f...
80%
trustedreviews.com
Updated:
2011-08-14 06:08:05
This seems to be happening a lot lately, but it's exactly a year and a day since I reviewed the Canon PowerShot G9 . Time and technology march ever onwards, so today I'm taking a look at the G9's successor, unsurprisingly named the PowerShot G10. Actually...
90%
Photoradar.com
Updated:
2011-08-14 06:08:05
The Canon PowerShot G10, then, has been over a year in the pipeline and yet on the face of it, the new camera isn't so very different from the old one.But there are some significant differences. The one that's likely to grab the most headlines is the G...
Bottom line The Canon PowerShot G10, then, has been over a year in the pipeline and yet on the face of it, the new camera isn't so very different from the old one.But there are some significant differences. The one that's likely to grab the most headlines is the G...
80%
techradar.com
Updated:
2011-08-14 06:08:05
We reviewed the PowerShot G9, this cameras predecessor, last year. The Canon PowerShot G10, then, has been over a year in the pipeline and yet on the face of it, the new camera isnt so very different from the old one. But there are some significant d...
Good Fantastic build quality, Great lens, Crisp LCD screen...
Bad Image quality is a mixed bag...
90%
digitalversus.com
Updated:
2011-08-14 06:08:05
Canons G range of high-end compact digital cameras has been the source of much frustration down the years.Despite being technically excellent, with fast zooms, support for RAW mode and mobile screens, the earliest models were incredibly slow.Things we...
Good Stabilized 28 mm wide angle lens, Well thougtout design and interface, Great image quality up to 400 ISO, Excellent 3 LCD screen, Superb manufacturating...
Bad Noise management could be better above 400 ISO, Burst mode disappointing, No HD video and no HDMI output, Viewfinder imprecise, A little bulky...
100%
Cameras.co.uk
Updated:
2011-08-14 06:08:05
The Canon Powershot G10 has 14.7 megapixels and a wide angle, 5x optical zoom lens. It is one of the most advanced compact digital cameras you can buy. In fact I cant think of one that is more advanced. It has a full set of manual exposure modes, plus...
91%
expertreviews.co.uk
Updated:
2011-08-14 06:08:06
With the introduction of the G10, Canon has remedied one of the few criticisms of itsexcellent G9, that it lacked a wide-angle zoom, by changing the lens zoom ratio to ahandier 28-140mm f/2.8-4.5 range. Like its predecessor, the lens on the G10 is opti...
100%
gadgetshow.channel5.com
Updated:
2011-08-14 06:08:06
Advanced amateur photographers are a discerning group, and they've flocked to Canon's G-series for its ability to meet and exceed their demands. The third-generation PowerShot G10 is a stunning successor, loaded with uncompromising specs like 14.7 mega...
Good Canon’s semi-pro G-series gets its first wide angle (28mm) camera with optical image stabilisation, and it’s a beauty. Hewn from black metal, the G10 is both war-zone-tough and catwalk-friendly, thanks to a crystal-clear lens, face tracking an...
Bad Now that SLRs have Live View, movie modes and lower price tags, there’s less of a reason to stick with compacts, even ones as well built as the G10. Burst shooting is also sluggish at about 0.7 frames per second, so it’s not ideal for sports p...
Bottom line If you’re a pro who needs a second camera or just a gadget-head who demands the best, this camera is for you. No, not you with hefty credit card bill, but you with slightly more dosh than you know what to do with.Best offers for the Canon powershot...
80%
hereshow.ca
Updated:
2011-11-04 09:59:03
The G10 has the traditional styling of a classic 35mm rangefinder camera, with mechanical (metal) dials for ISO, exposure compensation and mode selection. The previous G9 model was very popular among serious photographers, and the G10 is even better in...
Good Very versatile zoom lens range, Incredible resolution/quality at low ISO...
Bad Somewhat large/heavy, Lens maximum aperture a bit small at telephoto...
0%
smh.com.au
Updated:
2011-11-04 09:59:04
Canon Powershot G10Price $750Superb This 14.7-megapixel camera with a 28-140mm (film equivalent) lens is Canons flagship compact. Construction is rugged and handsome, best described as World War Three army surplus in appearance. It is heavy in a...
0%
dpexpert.com.au
Updated:
2011-11-04 09:59:04
This 14.7 megapixel camera with a 28–140mm (film equivalent) lens is Canon’s flagship compact. Construction is rugged and handsome, best described as WW3 army surplus in appearance. It is heavy in a reassuring way. There is an optical viewfinder with...
Good The dedicated knobs for exposure compensation and ISO settings are a brilliant design feature. It is a joy to use. And image quality is outstanding, even at higher ISO speeds. To say we are surprised is an understatement. With 14.7 megapixels we expect...
Bad We didn’t dislike the mass of the camera, but for some people it will be off-putting. If you think that compact means pocketable then the G10 is not for you. We think it feels like a real camera!...
Bottom line If we were in the market for a compact camera to supplement the DSLR we would be torn between the G10 and the Panasonic LX3. The LX3 is daintier and has fewer pixels, which we like. It has an outstanding Leica-branded lens that doesn’t have quite th...
0%
photoreview.com.au
Updated:
2011-11-04 09:59:06
Canons new PowerShot G10 replaces last years popular G9 model, providing some significant improvements in body design, functionality - and also performance. The latter is surprising since Canon has boosted the new models effective resolution to 14.7...
90%
stuff.tv
Updated:
2014-03-20 01:27:50
Canon’s new flagship in its PowerShot range is the G10, successor, unsurprisingly, to the G9. It retains all the G9’s chunky styling while upping the megapixel count to a whopping 14.7, adding a wide-angle 28mm lens and, well, fiddling about w...
Good Full manual functionality. Solid build quality. Hotshoe flash mount...
Bad Heavy. Useless optical viewfinder. Too many dials and buttons...
Bottom line Chunky, but thats a small price to pay for the finest camera yet to bridge the SLR-compact divide...
100%
uk.askmen.com
Updated:
2014-05-15 01:21:45
One of the key advantages of using an SLR-style camera is the lack of lag between button press and shutter snap. The Canon PowerShot G10 retains this feature in it's easy to use form, allowing for more natural-looking photographs and accurate action shots...
89%
pcworld.co.nz
Updated:
2016-12-27 19:51:18
Straight up, the 14.7-megapixel Canon PowerShot G10 just looks cool. There's something appealing about its old-school rangefinder styling, and the little lights that glow orange next to the old-timey ISO and EV compensation dials. What's more, this is a s...
0%
Brand Image Product code Product Stock Price from
Canon EOS 350D black+EF-S 18-55mm, 8Mpix 8 MP CMOS Canon EOS 350D black+EF-S 18-55mm, 8Mpix 8 MP CMOS
(show image)
0210B020 EOS 350D black+EF-S 18-55mm, 8Mpix 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D 8 MP CMOS Black Canon EOS 350D 8 MP CMOS Black
(show image)
0210B019 350D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black
(show image)
0210B014 350D + EF-S 18-55mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D Digital Body 8 MP CMOS Black Canon EOS 350D Digital Body 8 MP CMOS Black
(show image)
0210B009 EOS 350D Digital Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black
(show image)
0210B020/KIT1 EOS 350D BK DZ 18-55 55-200 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D Digital Body 8 MP CMOS Black Canon EOS 350D Digital Body 8 MP CMOS Black
(show image)
0210B010 EOS 350D Digital Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D 8 MP CMOS Black Canon EOS 350D 8 MP CMOS Black
(show image)
0210B024 EOS 350D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black Canon EOS 350D + EF-S 18-55mm 8 MP CMOS Black
(show image)
0210B015 350D + EF-S 18-55mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D Black Kit 18-55 NON 8Mpix 8 MP CMOS Canon EOS -350D Black Kit 18-55 NON 8Mpix 8 MP CMOS
(show image)
0210B018 EOS-350D Black Kit 18-55 NON 8Mpix 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -350D 8 MP CMOS Black Canon EOS -350D 8 MP CMOS Black
(show image)
0210B013 EOS-350D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)