HPE logo

HPE ProLiant ML310e Gen8 v2 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HPE ProLiant ML310e Gen8 v2 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2, 3,1 GHz, E3-1220V3, 4 GB, DDR3-SDRAM, 2 TB, Tower (4U)

Long summary description HPE ProLiant ML310e Gen8 v2 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Tower (4U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.