location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J7P77.37E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:55:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black, Silver
  • - DLP 2200 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 397 W
Long product name BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver :
The long product name of BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200lm, Full HD, Blu-ray, 3D Support, 1.6x Zoom
More>>>
BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver:
The official description of BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in 2 x10W Big Speakers
Plug and Play! All you need is the power cord and the connection to the video source to have theater-like entertainment. W1400 comes with two built-in 10W speakers with SRS* which can save money (or extra costs) by eliminating the need for Hi-Fi or external speakers.
Lens Shift for Extra Flexibility
Lens shift offers the extra flexibility to overcome any minor miscalculations during projector installation. All you have to do is adjust the switch next to the lens to shift the projected image up by 110%-130% within the projector housing. With this helpful feature, you’ll never have to worry about positioning the projector slightly out of place again!
Big Zoom For Optimal Range in Any Space
W1400 1.6x Big Zoom feature frees up space with an impressive range of throw distances; giving you the freedom and flexibility of placing the projector anywhere without having to compromise your current decor.
Enhanced Contrast Performance
W1400 features Texas Instruments' advanced DarkChip3™ DLP® Technology, which projects higher brightness and deeper black levels by "filling in" the area where the digital micro mirror connects to its hinge - producing smooth, film-like picture quality.
Smart Eco Mode
The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.
Eco Blank Mode
The Eco Blank mode allows teachers to blank the projection screen whenever they need to direct their students’ focus back on them – or simply when the projector is not in use. When activated, this special feature dims the lamp power automatically, lowering the total power consumption by 70%.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.
ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver:
This short summary of the BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1400, 2200 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1016 - 7620 mm (40 - 300")

Long summary description BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver:
This is an auto-generated long summary of BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver based on the first three specs of the first five spec groups.

BenQ W1400. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 15.78 - 25.12 mm, Aperture range (F-F): 2,45 - 3,07, Zoom ratio: 1.6:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 15:52:01
Uk has collected 6 expert reviews for BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
avforums.com
Updated:
2014-08-09 15:52:01
BenQ might be primarily associated with data grade projectors but the manufacturer has recently launched some excellent additions to their home cinema line-up. In fact we've seen quite a few BenQ projectors pass through our doors over the past couple of m...
Good Impressive greyscale after calibration, Very good colour accuracy, Excellent motion handling, Decent video processing, Great 3D performance, Sharp and detailed picture, Bright images, Lens shift for easier installation, Price...
Bad Mediocre Blacks, Limited shadow detail, Rainbow artefacts, Fans can be noisy, Some light spill...
Bottom line BenQ have been quietly producing a range of budget DLP projectors that can deliver genuinely impressive levels of performance, especially when you consider their price. Whilst single-chip DLP won't be for everyone due to the rainbow artefacts that the col...
80%
expertreviews.co.uk
Updated:
2014-08-09 15:52:01
BenQ has split its high-end projector range into two separate models: the W1500, and the W1400 reviewed here. The only major difference between is that the W1500 supports wireless video, so if you're happy to use a cable the W1400 is a significantly cheap...
Bottom line Impressive picture quality, but 3D is hit-and-miss and DLP effects are unavoidable...
80%
trustedreviews.com
Updated:
2014-08-09 15:52:01
What is the BenQ W1400? The W1400 is a single-chip DLP projector that sits towards the top of BenQ's latest home entertainment projection range. It's full HD, supports 3D and is at the time of writing available for just a smidge over £1100, making it eye-...
Good Good all-round picture quality, Good value, Runs quietly in Eco mode...
Bad Slightly hollow dark areas, High input lag affects gaming, Dark 3D scenes have a slight red tone...
Bottom line While its slight red bias with 3D, high input lag and slightly hollow-looking dark scenes stop it scoring a full Trusted Reviews recommendation, the W1400 is nonetheless another strong effort from BenQ – especially as its frame interpolation is better tha...
80%
whathifi.com
Updated:
2014-10-19 07:51:55
Priced at £1000, the BenQ W1400 is a hugely capable performer – the DLP projector handles Full HD and 3D video, and has a wide selection of connections. Most importantly, the picture it delivers is fantastic, especially when you consider the price. Whil...
Good Punchy and vibrant colour palette, Plenty of detail, Clean, crisp and bright picture, Decent with 3D, motion and upscaling, Compact, light build, Easy to set up and use, Good connectivity...
Bad Nothing at the price...
Bottom line The BenQ W1400 is an enjoyable proposition for anyone wanting to get into the home cinema market, but not quite willing to pay premium price.If you go up the price scale, you'll get greater subtlety, a brighter picture and more confident motion handling...
100%
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)