location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36"x50’ DuPont/EPSON Commercial Matte Proofing Paper Roll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041247
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper :
The long product name of Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36"x50’ DuPont/EPSON Commercial Matte Proofing Paper Roll. Quantity per pack: 1
More>>>
Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper:
The official description of Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high quality 195g/m² commercial proofing media has been jointly developed by EPSON and DuPont, manufacturers of Cromalin®‚ the industry’s de-facto analogue proofing paper. It carries the - Cromalin®‚ DesignerProof™ watermark and is the ideal media for the final digital proofing stage (prior to film) where high quality and accurate colour fidelity are paramount.


Compatible Main Units

Stylus Pro 9000

Color Proofer 9000

Stylus Pro 10000

Short summary description Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper:
This short summary of the Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll, 195 g/m², 3,85 kg, 120 x 957 x 119 mm, 91,4 cm, 15 m, 15 m

Long summary description Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper:
This is an auto-generated long summary of Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper based on the first three specs of the first five spec groups.

Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll. Media weight: 195 g/m², Weight: 3,85 kg. Dimensions (WxDxH): 120 x 957 x 119 mm, Roll width: 91,4 cm, Maximum roll length: 15 m

Features
Media weight *
195 g/m²
Weight
3,85 kg
Other features
Dimensions (WxDxH)
120 x 957 x 119 mm
Roll width
91,4 cm
Maximum roll length
15 m
Roll length
15 m
Brand Image Product code Product Stock Price from
Epson PRESENTATION MATTE PAPER printing paper Epson PRESENTATION MATTE PAPER printing paper
(show image)
C13S041221 Presentation Matte Paper Roll, 36" x 25 m, 172g/m² 0.00
(excl. VAT)
0 (incl. VAT)