Compustocx KVR800D2S6/2G memory module 2 GB 1 x 2 GB DDR2 800 MHz

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32384
Info modified on:
03 Jun 2018, 00:00:05
Short summary description Compustocx KVR800D2S6/2G memory module 2 GB 1 x 2 GB DDR2 800 MHz:

Compustocx KVR800D2S6/2G, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 200-pin SO-DIMM, Black, Green

Long summary description Compustocx KVR800D2S6/2G memory module 2 GB 1 x 2 GB DDR2 800 MHz:

Compustocx KVR800D2S6/2G. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 6, Product colour: Black, Green

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.