location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCBATTERYCABLE Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCBATTERYCABLE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168771 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to work with select medical power modules
  • - Accepts 12VDC SLA or LiFePhos battery packs up to 55Ah
  • - Quick-release Anderson plug connects easily to power inverter/charger
  • - 3 ft. (0.91 m) cables can be easily cut to customized length and fitted with included ring terminals
  • - Includes 2 user-replaceable 20A fuses for immediate deployment
Warranty: Lifetime limited
Long product name Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m :
The long product name of Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cable Kit for Healthcare Power Modules/Inverters/Chargers, 3 ft. (0.91 m)
More>>>
Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m:
The official description of Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Cable Kit Connects a Battery to Your Medical Power Module
This cable is designed to work with medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the power inverter/charger and three ring terminals for connecting to a Sealed Lead Acid (SLA) or Lithium Iron Phosphate (LiFePhos) battery. The wires (two 12 AWG red and one 10 AWG black) are three feet in length, but can be cut to a customized length to properly fit your application. Two user-replaceable 20-amp fuses are also included. This power cable kit accommodates 12VDC batteries up to 55Ah.

Short summary description Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m:
This short summary of the Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HCBATTERYCABLE, 9,144 m, 12 V

Long summary description Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m:
This is an auto-generated long summary of Tripp Lite HCBATTERYCABLE power cable Black, Red 9,144 m based on the first three specs of the first five spec groups.

Tripp Lite HCBATTERYCABLE. Cable length: 9,144 m. Input voltage: 12 V

Features
Product colour *
Black, Red
Connector 1 gender *
Male
Cable length *
9,144 m
Power
Input voltage
12 V
Weight & dimensions
Width
82,6 mm
Depth
254 mm
Height
19 mm
Weight
250 g
Packaging data
Package width
63,5 mm
Package depth
88,9 mm
Package height
25,4 mm
Package weight
250 g
Technical details
Product type
Cable
Master (outer) case GTIN (EAN/UPC)
10037332168778
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
209,6 mm
Master (outer) case length
323,8 mm
Master (outer) case height
242,6 mm
Master (outer) case weight
6,92 kg
Quantity per master (outer) case
25 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite 48VDCSPLITTER power cable Black, Red 0,3 m 2-pin terminal block Tripp Lite 48VDCSPLITTER power cable Black, Red 0,3 m 2-pin terminal block
(show image)
48VDCSPLITTER 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)