location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson M2300DT 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2300DT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47001BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson M2300DT 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB
Warranty: 12 months
Long product name Epson M2300DT 1200 x 1200 DPI A4 :
The long product name of Epson M2300DT 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, A5, A6, B5, C5, C6, DL, No. 10, LT, HLT, LGL, EXE, 30ppm, 1200 x 1200dpi, USB 2.0 Type B, 32 MB memory, 250 Sheets, 60 g/m² - 220 g/m², 2 Trays
More>>>
Epson M2300DT 1200 x 1200 DPI A4:
The official description of Epson M2300DT 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for desktop users and small workgroups, the Epson AcuLaser M2300D series blends speed and reliability for day-to-day printing you can depend on. There's no need to wait for your prints with a first-page-out time of 6 seconds and a print speed of up to 30 pages per minute. And there's no compromise on quality with a professional print resolution of 1200x1200dpi.

Flexible paper handling: Big jobs are no problem for the AcuLaser M2300D series, which can handle up to 550 sheets using the optional additional paper tray and offers the paper-saving benefit of automatic double-sided printing.

Expandable memory: Adjust the AcuLaser M2300D series' memory with up to 256MB additional RAM to match the needs of your business.

Effortless integration: The AcuLaser M23000D series offers PCL6 support with USB interface, and the DN model has an Ethernet interface for easy sharing across small workgroups.

Save money and the environment: ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme make this printer series better for both the environment and your budget.

Model configuration
C11CB47001 Epson AcuLaser M2300D - Main model
C11CB47001BY Epson AcuLaser M2300DT 220v (220v/240v) - Main Model + one additional paper tray

C11CB47031 Epson AcuLaser M2300DN - Main model
C11CB47031BY Epson AcuLaser M2300DTN 220v (220v/240v) - Main Model + one additional paper tray

Short summary description Epson M2300DT 1200 x 1200 DPI A4:
This short summary of the Epson M2300DT 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson M2300DT, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, White

Long summary description Epson M2300DT 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson M2300DT 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson M2300DT. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Features
Maximum duty cycle *
20000 pages per month
Page description languages *
Epson ESC/P2, ESC P, PCL 5e, PCL 6
Country of origin
Japan
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Parallel
Network
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Sound pressure level (printing)
67 dB
Design
Product colour *
White
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 33 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
390 mm
Height
255 mm
Weight
11,5 kg
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
610 mm
Package weight
19,4 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
132 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
132 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:08:32
Uk has collected 11 expert reviews for Epson M2300DT 1200 x 1200 DPI A4 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
digitalversus.com
Updated:
2015-06-27 12:08:32
The Epson AcuLaser M2300D series comes in four different versions. Their biggest advantages are responsiveness and print speed. They are perfectly suited for users who want an affordable printer and who aren't very demanding when it comes to colour and pr...
Good Duplex, Ethernet, PCL5 and PCL6, Compact, Fast, Responsive, Consumes little energy, Dual paper tray...
Bad Quality: for basic text only, Noisy...
60%
itreviews.com
Updated:
2015-06-27 12:08:32
The Epson AcuLaser M2300 series of mono laser printers is aimed at small businesses with modest printing needs. The entry-level M2300D is stripped to its bare essentials. It's compact but efficient: a squat, grey and cream square-shaped box measuring...
Good Impressively fast print speeds...
Bad Poor quality printed results.
Bottom line The intention was right, but the extremely speedy AcuLaser M2300D fails to deliver on the quality of the printed documents, despite offering low running costs and auto duplex capability...
40%
macworld.co.uk
Updated:
2015-06-27 12:08:32
Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new models appearing that can’t go beyond greyscale. In many respects this is unsurprising. For the typical bu...
Good Fast and effective performance; Automatic Duplex; Cheap...
Bad Bulky; Ugly; Not easiest to install...
Bottom line The Epson M2300D isn't pretty, or small. It's not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are nice...
80%
pcadvisor.co.uk
Updated:
2015-06-27 12:08:32
Product Code: C11CB47001 The Epson AccuLaser M2300D is mono laser printer with stacks of paper storage Colour printers may create more fireworks, but as the number of reviews of mono laser printers in recent issues show, there’s still plenty of new m...
Bottom line The Epson M2300D isn’t pretty, or small. It’s not the easiest to install, nor is it discreet in operation. However, the performance is extremely fast and effective, while the potentially very strong paper handling facilities and automatic duplex are n...
80%
Brand Image Product code Product Stock Price from
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)