Epson logo

Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108468
Info modified on:
29 Jan 2020, 15:33:58
Long product name Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4:

A4, 2880 x 720 DPI, USB

Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4:

The Epson Stylus C46 printer is the perfect introduction to photographic printing. It is wonderfully suited for use with different applications at home - from black/white documents to glossy photos - it prints everything! Epson makes printing easy for everybody.

- Perfect for all types of printing - even photos
- Up to 2880 optimised dpi (On suitable media) delivers amazing prints
- Advanced Epson technologies ensure best possible print quality
- Easy USB connection to your computer
- Versatile and easy to use software makes printing more fun

Short summary description Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4:

Epson Stylus C46, Colour, 2880 x 720 DPI, A4, Black, White

Long summary description Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4:

Epson Stylus C46. Colour. Maximum resolution: 2880 x 720 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.