HP logo

HP S6000 Mono portable speaker Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223358
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 year limited
Long product name HP S6000 Mono portable speaker Red:

HP S6000 Red Portable Mini Bluetooth Speaker

HP S6000 Mono portable speaker Red:

Surprise everyone with the size-defying clear sound that flows from HP Wireless Mini Speaker S6000. Choose from multiple sparkling colors, then connect wirelessly to any Bluetooth® enabled Windows®, Android™ and Apple® computer, tablet or smartphone to stream your favorite tunes.

Short summary description HP S6000 Mono portable speaker Red:

HP S6000, 1.0 channels, Wireless, 9,1 m, Mono portable speaker, Red, Universal

Long summary description HP S6000 Mono portable speaker Red:

HP S6000. Audio output channels: 1.0 channels. Connectivity technology: Wireless, Bluetooth range: 9,1 m. Product type: Mono portable speaker, Product colour: Red. Recommended usage: Universal. Power source type: Battery, Battery life (max): 8 h

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.