location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N94T-512I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N94T-512I
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9400 GT GDDR2
  • - 2560 x 1600 pixels 128 bit PCI Express x16
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2 :
The long product name of GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA 9400GT, 512MB, GDDR2
More>>>
GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2:
The official description of GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powered by NVIDIA 9400 GT GPU.
- Supports PCI Express 2.0.
- Microsoft DirectX 10.0 and OpenGL 2.1 support.
- Integrated with the industry's best 512MB GDDR2 memory and 64-bit memory interface.
- Supports PureVideo HD technology.
- Features Dual link DVI-I/HDMI/D-SUB/HDCP.

Short summary description GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2:
This short summary of the GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N94T-512I, GeForce 9400 GT, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2:
This is an auto-generated long summary of GIGABYTE GV-N94T-512I graphics card GeForce 9400 GT GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-N94T-512I. Graphics processor: GeForce 9400 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor *
GeForce 9400 GT
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Performance
Full HD
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Power
Minimum system power supply *
450 W
System requirements
Minimum system requirements
CD-ROM/DVD-ROM
Minimum processor
Intel Pentium/Core 2, AMD Athlon/Phenom
Minimum RAM
128 MB
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows XP/Vista
Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE86512GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86512GTOCFE BFGE86512GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)