Philips logo

Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154276
Info modified on:
21 Oct 2024, 04:19:24
Philips 56243/31/16 user manual (1.1 MB)
Philips 56243/31/16 user manual (998 KB)
Bullet Points Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F:
  • - High quality material
  • - Easy-to-adjust spot head
  • - Perfect for accent lighting
  • - Smooth and deep dimming
  • - Energy-saving LED light
  • - Lifetime for up to 30 years
  • - Instant brightness
  • - Warm white light
  • - High light output - 1,500 lumen
  • - Gentle LEDs, easy on the eyes
  • - Integrated LED light
  • - 5-year warranty
Warranty:
5 year(s)
Long product name Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F:

Dimmable LED Star triple spot light Dimmable light Perfect for creating ambience Gentle LED, easy on your eyes High quality material

Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F:

Smooth dimming, from bright to soft light
Works with the majority of LED dimmers
Sometimes you feel like a change in ambience to suit whatever you’re doing. With Philips LED dimmable spots, you can smoothly dim to the right light level – from bright and functional for everyday tasks, to a soft light for relaxed time.

Short summary description Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F:

Philips by Signify Dimmable LED 562433116, Non-changeable bulb(s), 3 bulb(s), LED, 2700 K, 1500 lm, White

Long summary description Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F:

Philips by Signify Dimmable LED 562433116. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 3 bulb(s), Bulb type: LED, Bulb voltage: LED, Colour temperature (max): 2700 K, Luminous flux: 1500 lm. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product colour: White

Reasons to buy
Specs
Similar products
Loading...
Disclaimer Philips by Signify Dimmable LED 562433116 Non-changeable bulb(s) F 56243/31/16:
Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.