location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dimmable LED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Star Ceiling/Wall Spotlight 3x 16.5W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56243/48/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291444893
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 04:22:33
The date of the most recent change of this product data-sheet in Icecat.
Philips 56243/48/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 56243/48/16 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High quality material
  • - Easy-to-adjust spot head
  • - Perfect for accent lighting
  • - Energy-saving LED light
  • - Smooth and deep dimming
  • - Lifetime for up to 30 years
  • - Instant brightness
  • - Warm white light
  • - High light output - 1,500 lumen
  • - Gentle LEDs, easy on the eyes
  • - Integrated LED light
  • - 5-year warranty
Warranty: 5 year(s)
Long product name Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F :
The long product name of Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dimmable LED Star triple spot light Dimmable light Perfect for creating ambience Gentle LED, easy on your eyes High quality material
More>>>
Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F:
The official description of Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth dimming, from bright to soft light
Works with the majority of LED dimmers
Sometimes you feel like a change in ambience to suit whatever you’re doing. With Philips LED dimmable spots, you can smoothly dim to the right light level – from bright and functional for everyday tasks, to a soft light for relaxed time.

Short summary description Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F:
This short summary of the Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F data-sheet is auto-generated and uses the product title and the first six key specs.

Philips by Signify Dimmable LED 562434816, Non-changeable bulb(s), 4,5 bulb(s), LED, 2700 K, 15000 lm, Aluminium

Long summary description Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F:
This is an auto-generated long summary of Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F based on the first three specs of the first five spec groups.

Philips by Signify Dimmable LED 562434816. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 4,5 bulb(s), Bulb type: LED, Bulb voltage: LED, Colour temperature (max): 2700 K, Luminous flux: 15000 lm. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product colour: Aluminium

Long-lasting, high-quality materials

This spot light is made of long-lasting, high-quality materials with superior finishing. This ensures a solid and durable product that will enhance and light up your home for many years to come.

Adjustable spot head for maximum flexibility

The adjustable spot head is designed to direct the light where you need it most.

Get high-quality LED light, while saving energy

LED lights save up to 80% energy compared to traditional lighting with the same light output. When you buy a Philips LED lamp or light lamp, you start saving money straight away. For each light source you replace with a LED light, you will see immediate returns on a lower energy bill.

Dims smoothly from 100% bright down to 10% soft light

Change your room ambience to suit whatever you’re doing. With the Philips Dimmable LED spots you can easily adjust the light brightness at a turn of your dimmer. Dim smoothly from 100% bright light for functional activities, down to 10% soft light for relaxed free time.

The perfect light beam for accent lighting

Modern lighting with a familiar wide-angle light output (40 degrees), this LED spot is suitable for both accent lighting and general-purpose lighting. It is ideal for use in kitchens, living rooms and dining rooms.

Lamp lifetime for up to 30 years of use

LED lights last longer, avoiding the hassle of frequent light source replacement. This significantly reduces waste, but also saves you money in the long term.

Instant brightness when switched on

There is no need to wait with Philips LED spots. They provide their full level of brightness immediately upon switching on. Their true incandescent-like warm white light instantly creates a cosy, inviting atmosphere.

Warm white light helps you create a comfortable atmosphere

Light can have different colour temperatures, indicated in units called kelvins (K). lamps with a low kelvin value produce a warm, cosy light, while those with a high kelvin value produce a cool, more energising light.

High light output - 1,500 lumen

Brighten up your home with high-quality light

Designed for the comfort of your eyes
Designed for the comfort of your eyes

It's easy to see how harsh lighting can strain the eyes. Too bright, and you get glare. Too soft and you experience flicker. Now you can gently light up your world with LEDs designed to go easy on the eyes, and create the perfect ambience for your home.

Integrated LED light

This spot has an integrated high-quality LED light that provides optimal light output.

5-year warranty for peace of mind

All our spot lights are built to last. They come with a full 5-year warranty on the complete product, ensuring you will enjoy long-lasting quality lighting every day.

Design
Product colour *
Aluminium
Suitable for indoor use
Yes
Suitable location
Bedroom
Housing material
Aluminium
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Type
Ceiling/Wall Spotlights
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
4,5 bulb(s)
Bulb type
LED
Bulb power
3 W
Light colour
Warm white
Colour temperature (min)
2700 K
Colour temperature (max)
2700 K
Bulb lifetime
30000 h
Bulb voltage
LED
Luminous flux
15000 lm
Beam angle (max)
50°
Color Rendering Index (CRI)
80
Luminous efficacy
111 lm/W
Equivalent bulb power
35 W
Bulb technology
Yes
Defined light beams
Yes
Eye comfort
Yes
Total luminous flux
1500 lm
Ergonomics
Fixture dimmable
Yes
Adjustable spot head
Yes
Power
Energy efficiency class
F
Input voltage
AC 220–240
Weight & dimensions
Width
198 mm
Depth
198 mm
Length
198 mm
Height
82 mm
Weight
800 g
Packaging data
Package width
93 mm
Package depth
213 mm
Package height
218 mm
Package weight
910 g
Package net weight
780 g
Package length
9,3 cm
Package gross weight
910 g
Other features
Compatible with most dimmers
Yes
Included bulb energy efficiency class (old)
F
Energy efficiency class (old)
F
Technical details
Net weight
780 g
Light source replaceable
No
LED module warranty
5 year(s)
Number of switch cycles
50000
SAP width per piece
213,000 cm
SAP length per piece
93,000 cm
SAP height per piece
218,000 cm
SAP EAN gross weight per piece
0,910 g
Logistics data
12NC Logistic code(s)
915004146401
SAP EAN/UPC per piece
8718291444893
EAN/UPC/GTIN (packaging)
8718291511779
Disclaimer Philips by Signify Dimmable LED 562434816 Non-changeable bulb(s) F:
Disclaimer

Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.